location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Premier Mounts GB-MS2 63" Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Premier Mounts Check ‘Premier Mounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GB-MS2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GB-MS2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8299731508912 show
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts Check ‘Premier Mounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Premier Mounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5029
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Dec 2023 11:18:20
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Premier Mounts GB-MS2 63" Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum weight capacity: 175.3 lbs (79.5 kg)
  • - Minimum screen size: 37" Maximum screen size: 63" Wall
  • - Black
Guarantee:
Long product name Premier Mounts GB-MS2 63" Black :
The short editorial description of Premier Mounts GB-MS2 63" Black

Tilting Flat-Panels Mount for Displays up to 175 lb. (79.5 kg) and Integrated Storage
More>>>
Short summary description Premier Mounts GB-MS2 63" Black:
This short summary of the Premier Mounts GB-MS2 63" Black data-sheet is auto-generated and uses the product title and the first six key specs.

Premier Mounts GB-MS2 , 37", 63", 175.3 lbs (79.5 kg), 12 - -12°, Black

Long summary description Premier Mounts GB-MS2 63" Black:
This is an auto-generated long summary of Premier Mounts GB-MS2 63" Black based on the first three specs of the first five spec groups.

Premier Mounts GB-MS2 . Maximum weight capacity: 175.3 lbs (79.5 kg), Minimum screen size: 37", Maximum screen size: 63". Tilt angle range: 12 - -12°. Product color: Black

Country Distributor
United Kingdom 1 distributor(s)