location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

RealPower RP-500 power supply unit 500 W 20+4 pin ATX ATX Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
RealPower Check ‘RealPower’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RP-500
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
86394 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040895863942
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘RealPower’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by RealPower: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17984
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2024 11:54:48
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points RealPower RP-500 power supply unit 500 W 20+4 pin ATX ATX Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 500 W
  • - Motherboard power connector: 20+4 pin ATX
  • - PC ATX 80 PLUS Bronze
  • - 4.72" (12 cm)
  • - Black
Guarantee: 24 months
Long product name RealPower RP-500 power supply unit 500 W 20+4 pin ATX ATX Black :
The short editorial description of RealPower RP-500 power supply unit 500 W 20+4 pin ATX ATX Black

RealPower RP500 ECO 80plus
More>>>
Short summary description RealPower RP-500 power supply unit 500 W 20+4 pin ATX ATX Black:
This short summary of the RealPower RP-500 power supply unit 500 W 20+4 pin ATX ATX Black data-sheet is auto-generated and uses the product title and the first six key specs.

RealPower RP-500, 500 W, Active, 84%, 20+4 pin ATX, Non-Modular, PC

Long summary description RealPower RP-500 power supply unit 500 W 20+4 pin ATX ATX Black:
This is an auto-generated long summary of RealPower RP-500 power supply unit 500 W 20+4 pin ATX ATX Black based on the first three specs of the first five spec groups.

RealPower RP-500. Total power: 500 W, Power Factor Correction (PFC) type: Active, Efficiency: 84%. Motherboard power connector: 20+4 pin ATX, Cabling type: Non-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS Bronze. Product color: Black, Fan diameter: 4.72" (12 cm), Number of fans: 1 fan(s)