location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Scythe Slip Stream 140 PWM Adjustable VR Computer case Fan 5.51" (14 cm) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Scythe Check ‘Scythe’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Slip Stream 140 PWM Adjustable VR
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM1425SL12HPVC-V
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Scythe: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7732
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2022 11:47:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Scythe Slip Stream 140 PWM Adjustable VR Computer case Fan 5.51" (14 cm) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Computer case Fan 5.51" (14 cm)
  • - 36.4 dB
  • - Black
Long product name Scythe Slip Stream 140 PWM Adjustable VR Computer case Fan 5.51" (14 cm) Black :
The short editorial description of Scythe Slip Stream 140 PWM Adjustable VR Computer case Fan 5.51" (14 cm) Black

140mm, 500 - 1700rpm, 9.6 - 36.4dBA, 27.2 - 92.4CFM, 174g, Black
More>>>
Short summary description Scythe Slip Stream 140 PWM Adjustable VR Computer case Fan 5.51" (14 cm) Black:
This short summary of the Scythe Slip Stream 140 PWM Adjustable VR Computer case Fan 5.51" (14 cm) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Scythe Slip Stream 140 PWM Adjustable VR, Fan, 5.51" (14 cm), 36.4 dB, Black

Long summary description Scythe Slip Stream 140 PWM Adjustable VR Computer case Fan 5.51" (14 cm) Black:
This is an auto-generated long summary of Scythe Slip Stream 140 PWM Adjustable VR Computer case Fan 5.51" (14 cm) Black based on the first three specs of the first five spec groups.

Scythe Slip Stream 140 PWM Adjustable VR. Type: Fan, Fan diameter: 5.51" (14 cm), Number of speeds: 2, Noise level (high speed): 36.4 dB. Height: 0.984" (25 mm). Product color: Black

Country Distributor
United Kingdom 1 distributor(s)