location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Scythe Slip Stream Processor Fan 4.72" (12 cm) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Scythe Check ‘Scythe’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Slip Stream
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SY1225SL12HPVC
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Scythe: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7315
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2022 11:47:20
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Scythe Slip Stream Processor Fan 4.72" (12 cm) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Processor Fan 4.72" (12 cm)
  • - 37 dB
  • - Black
Long product name Scythe Slip Stream Processor Fan 4.72" (12 cm) Black :
The short editorial description of Scythe Slip Stream Processor Fan 4.72" (12 cm) Black

Slip Stream 120 PWM Adjustable
More>>>
Short summary description Scythe Slip Stream Processor Fan 4.72" (12 cm) Black:
This short summary of the Scythe Slip Stream Processor Fan 4.72" (12 cm) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Scythe Slip Stream, Fan, 4.72" (12 cm), 37 dB, Black

Long summary description Scythe Slip Stream Processor Fan 4.72" (12 cm) Black:
This is an auto-generated long summary of Scythe Slip Stream Processor Fan 4.72" (12 cm) Black based on the first three specs of the first five spec groups.

Scythe Slip Stream. Type: Fan, Fan diameter: 4.72" (12 cm), Noise level (high speed): 37 dB. Product color: Black

Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 16:39:02
Uk has collected 41 expert reviews for Scythe Slip Stream Processor Fan 12 cm Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
uk.hardware.info
Updated:
2015-09-11 16:39:02
You have an unbelievable amount of choice if you're looking for a case fan. In order to begin creating order out of chaos, we have tested no less than 103 12cm fans, using a completely revamped test method. The humble case fan may very well be the si...
Bottom line Everybody will have their own personal preferences. Be sure to take a look at our enormous comparison table or the various smaller tables from the previous pages to find the case fans that are just right for you. For overclockers who want the best poss...
0%
uk.hardware.info
Updated:
2019-11-25 19:56:37
Many manufacturers of case fans offer separate fans with high static pressure. These fans are capable of easily pushing air through small openings, which makes them ideal for CPU cooler or water cooling radiators. But what are the best options?There are r...
Bottom line Our test results show that some fans are better suited for radiators or CPU coolers compared to others. Once again we want to emphasize that we aren't capable of directly measuring the static pressure of these fans, however our test method gives us a good...
0%
overclockers.com
Updated:
2016-12-29 23:51:22
Scythe has unleashed a half dozen of their dual ball bearing Slip Stream 120DB fans on an unsuspecting world. They look just like the old Slip Stream fans of yore, keeping the narrow fan hubs to maximize airflow. Are they worthy successors? Let's find out...
Bottom line The Slip Stream 120DB fans performed about the same as the old Slip Stream fans, within manufacturing variance. Further, the specs are accurate. The only complaint about the old Slip Stream fans was the bearings. Some people reported consistent bad luck...
0%
dvtests.com
Updated:
2019-11-25 19:56:37
In the past months, the guys from Scythe introduced several fan series and that includes the Slip Stream 120 DB too. A series offering 5 different models designed to provide the best possible airflow and static pressure levels, while maintaining low noise...
Bottom line Scythe Slip Stream 120 DB SY1225DB12M Performance:SY1225DB12M is definitely the most balanced and versatile model in the series made to provide the best possible balance between airflow level, static pressure level and, of course, noise level.The fan its...
92%
silentpcreview.com
Updated:
2019-11-25 19:56:37
The following is a summary of our current fan testing methodology; for more information as to our reasoning behind all this, it's described in great detail in this fan roundup .THE TEST HARDWARETHE TEST PROCEDUREOur die simulator is heated up to maximu...
Bottom line Phanteks PH-F120MP - US$24Given our great experience with previous Phanteks fans, the PH-F120MP is an utter disappointment. It performed poorly on both our cooling and airflow tests and it has an absolutely atrocious sound. As it's marketed as a radiator...
0%
Country Distributor
United Kingdom 1 distributor(s)