location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Seventeam ST-1000E-AD power supply unit 1000 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seventeam Check ‘Seventeam’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ST-1000E-AD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST-1000E-AD
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3548388018905
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Seventeam’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seventeam: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21553
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Mar 2024 11:58:29
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Seventeam ST-1000E-AD power supply unit 1000 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1000 W 50 - 60 Hz
  • - 3.15" (8 cm)
  • - Black
Long product name Seventeam ST-1000E-AD power supply unit 1000 W Black :
The short editorial description of Seventeam ST-1000E-AD power supply unit 1000 W Black

ST-1000E-AD - Active PFC, SSI-EPS 12V V2.91, 1000W, Input: 90-264VAC, 50 ~ 60Hz, 8/16A; Output: +5V/+12V1/+12V2/+12V3/+12V4/-12V/+3.3V/+5Vsb, 40A/18A/18A/18A/26A/0.8A/30A/4A; Protection: OCP, OVP, UVP, OPP, Short Circuit Protection; 80mm DC Fan, 6x Molex, 1x 20+4-pin ATX power, 1x 4-pin ATX (CPU), 4x 6+2-pin PCI-E, 2x Floppy, 6x SATA, 2x 8-pin EPS power, 3.5kg, black
More>>>
Short summary description Seventeam ST-1000E-AD power supply unit 1000 W Black:
This short summary of the Seventeam ST-1000E-AD power supply unit 1000 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Seventeam ST-1000E-AD, 1000 W, 50 - 60 Hz, 8/16 A, 16 ms, 80%, Over current, Over power, Over voltage, Short circuit, Under voltage, Overload

Long summary description Seventeam ST-1000E-AD power supply unit 1000 W Black:
This is an auto-generated long summary of Seventeam ST-1000E-AD power supply unit 1000 W Black based on the first three specs of the first five spec groups.

Seventeam ST-1000E-AD. Total power: 1000 W, AC input frequency: 50 - 60 Hz, Input current: 8/16 A. Cabling type: Fully-Modular. Noise level: 20 dB, Mean time between failures (MTBF): 100000 h, Safety: CE, TUV, CB, UL, FCC, BSMI. Product color: Black, Fan diameter: 3.15" (8 cm). Weight: 7.72 lbs (3.5 kg)

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:33:25
Uk has collected 1 expert review for Seventeam ST-1000E-AD power supply unit 1000 W Black and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
jonnyguru.com
Updated:
2016-11-15 02:33:25
Welcome, my friends, to another episode of "As the Power Supply Blows." This week, I will be taking a look at the last of the barrage of units from Seventeam I had on my shelf, the Thundering ST-1000E-AD. As kilowatt units go, this is actually one of t...
Good excellent regulation, there's an 80 Plus version now, cables are nice and long, keeps cool...
Bad efficiency on my test sample wasn't so good... but there's an 80 Plus model, could stand to be more affordable where it's being sold...
Bottom line Someday Seventeam's ship is bound to come in with a recommendation here at jonnyGURU.com, but that day has not yet arrived. The ST-1000E-AD offers great performance, but this is bogged down by middling efficiency, half-assed sleeving, and a fan that co...
80%