location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Seventeam ST-100ABD power adapter/inverter Indoor 100 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seventeam Check ‘Seventeam’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ST-100ABD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST-100ABD
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Seventeam’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seventeam: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16293
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Seventeam ST-100ABD power adapter/inverter Indoor 100 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power supply type: Indoor
  • - Output power: 100 W Input voltage: 100-240, 90 - 264 V Input frequency: 50/60 Hz Output voltage: 24 V
  • - Purpose: Laptop
  • - Power protection features: Over current, Over voltage, Short circuit
  • - Black
Long product name Seventeam ST-100ABD power adapter/inverter Indoor 100 W Black :
The short editorial description of Seventeam ST-100ABD power adapter/inverter Indoor 100 W Black

100w Desktop Power Adapter Seventeam ST-100ABD
More>>>
Short summary description Seventeam ST-100ABD power adapter/inverter Indoor 100 W Black:
This short summary of the Seventeam ST-100ABD power adapter/inverter Indoor 100 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Seventeam ST-100ABD, Laptop, Indoor, 100-240, 90 - 264 V, 50/60 Hz, 100 W, 24 V

Long summary description Seventeam ST-100ABD power adapter/inverter Indoor 100 W Black:
This is an auto-generated long summary of Seventeam ST-100ABD power adapter/inverter Indoor 100 W Black based on the first three specs of the first five spec groups.

Seventeam ST-100ABD. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240, 90 - 264 V. Output voltage note: 15/16/18/19/20/24 V. Connector(s): IEC14 3p.. Product color: Black, Housing material: Plastic, LED indicators: Power. Width: 2.52" (64 mm), Depth: 6.69" (170 mm), Height: 1.36" (34.5 mm)