location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Seventeam ST-450PWL power supply unit 450 W ATX Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seventeam Check ‘Seventeam’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ST-450PWL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST-450PWL
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Seventeam’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seventeam: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19225
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Mar 2024 12:12:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Seventeam ST-450PWL power supply unit 450 W ATX Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 450 W 100 - 240 V 50 - 60 Hz
  • - ATX
  • - Black
Long product name Seventeam ST-450PWL power supply unit 450 W ATX Black :
The short editorial description of Seventeam ST-450PWL power supply unit 450 W ATX Black

ST-450PWL, 450W, 1x ATX 20+4pin, 1x ATX 4+4pin, 1x PCI-E 6+2pin, 4x SATA, 3x Molex, 1x Floppy, Black
More>>>
Short summary description Seventeam ST-450PWL power supply unit 450 W ATX Black:
This short summary of the Seventeam ST-450PWL power supply unit 450 W ATX Black data-sheet is auto-generated and uses the product title and the first six key specs.

Seventeam ST-450PWL, 450 W, 100 - 240 V, 50 - 60 Hz, 5 - 7 A, 80%, Over power, Over voltage, Short circuit

Long summary description Seventeam ST-450PWL power supply unit 450 W ATX Black:
This is an auto-generated long summary of Seventeam ST-450PWL power supply unit 450 W ATX Black based on the first three specs of the first five spec groups.

Seventeam ST-450PWL. Total power: 450 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Cabling type: Non-Modular. Power supply unit (PSU) form factor: ATX, Noise level: 20 dB, Mean time between failures (MTBF): 100000 h. Product color: Black. Weight: 4.85 lbs (2.2 kg)