location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Seventeam ST-650Z-AF power supply unit 650 W ATX Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seventeam Check ‘Seventeam’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ST-650Z-AF
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST-650Z-AF
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3548388014372
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Seventeam’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seventeam: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6660
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Mar 2024 12:08:16
The date of the most recent change of the data-sheet in Icecat's system
Long product name Seventeam ST-650Z-AF power supply unit 650 W ATX Black :
The short editorial description of Seventeam ST-650Z-AF power supply unit 650 W ATX Black

ST-650Z-AF - Active PFC, ATX 12V V2.2, 650W, Input: 90-264VAC, 50 ~ 60Hz, 10A at 115V/6A at 230V; Output: +5V/+12V1/+12V2/-12V/+3.3V/+5Vsb, 30A/20A/30A/0.8A/25A/2.5A; Protection: OCP, OVP, UVP, OPP, Short Circuit Protection; 120mm DC Fan, 3x Molex, 1x 24-pin ATX power, 1x 4+4-pin ATX (CPU), 1x 6+2-pin PCI-E, 1x Floppy, 6x SATA, 2.8kg, black
More>>>
Short summary description Seventeam ST-650Z-AF power supply unit 650 W ATX Black:
This short summary of the Seventeam ST-650Z-AF power supply unit 650 W ATX Black data-sheet is auto-generated and uses the product title and the first six key specs.

Seventeam ST-650Z-AF, 650 W, 50 - 60 Hz, 6 - 10 A, 12 ms, 80%, Over current, Over power, Over voltage, Short circuit, Under voltage, Overload

Long summary description Seventeam ST-650Z-AF power supply unit 650 W ATX Black:
This is an auto-generated long summary of Seventeam ST-650Z-AF power supply unit 650 W ATX Black based on the first three specs of the first five spec groups.

Seventeam ST-650Z-AF. Total power: 650 W, AC input frequency: 50 - 60 Hz, Input current: 6 - 10 A. Cabling type: Fully-Modular. Power supply unit (PSU) form factor: ATX, Mean time between failures (MTBF): 100000 h, Safety: CE, TUV, CB, FCC, CUL, BSMI. Product color: Black, Fan diameter: 4.72" (12 cm). Weight: 6.17 lbs (2.8 kg)