location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Skullcandy S4CHBZ-GB headphones/headset Wired Black, Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Skullcandy Check ‘Skullcandy’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S4CHBZ-GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S4CHBZ-GB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0878615003750 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Skullcandy: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4252
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:21:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Skullcandy S4CHBZ-GB headphones/headset Wired Black, Green
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black, Green Headphones
  • - Wired
  • - Intraaural 18 - 20000 Hz 32 Ω
Guarantee:
Long product name Skullcandy S4CHBZ-GB headphones/headset Wired Black, Green :
The short editorial description of Skullcandy S4CHBZ-GB headphones/headset Wired Black, Green

Chops Earbuds, (Green/Black)
More>>>
Short summary description Skullcandy S4CHBZ-GB headphones/headset Wired Black, Green:
This short summary of the Skullcandy S4CHBZ-GB headphones/headset Wired Black, Green data-sheet is auto-generated and uses the product title and the first six key specs.

Skullcandy S4CHBZ-GB, Wired, 18 - 20000 Hz, Headphones, Black, Green

Long summary description Skullcandy S4CHBZ-GB headphones/headset Wired Black, Green:
This is an auto-generated long summary of Skullcandy S4CHBZ-GB headphones/headset Wired Black, Green based on the first three specs of the first five spec groups.

Skullcandy S4CHBZ-GB. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 18 - 20000 Hz. Cable length: 47.2" (1.2 m), Product color: Black, Green

Source Testseek summary Average rating
Reviews
Updated:
2012-01-07 12:55:03
Uk has collected 5 expert reviews for Skullcandy S4CHBZ-GB headphones/headset Wired Black, Green and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
whathifi.com
Updated:
2012-01-07 12:55:02
We struggled to achieve a satisfactory fit with the Chops, as the buds sit slightly too far out of the ear. This makes the delivery a little vague, compounding the fact that these headphones already sound a bit woolly. Still, they have a stab at repro...
Good Frequency range and vocals come through fairly clearly...
Bad Buds sit too far from the ears so delivery is a little vague...
60%
geardiary.com
Updated:
2012-03-07 01:11:26
We reviewed the Skullcandy Fix In-Ear last summer. (Read the full review.) The $69.99 earbuds sound quite good and I continue to enjoy using them. The company happens to make earbuds in a variety of price-ranges and that includes the $19.99 Skullcandy...
Good Comfortable; Stay in place; Priced nicely...
Bad Sound is decent but not great; No inline mic or controlsThank you for sharing! =)SharePrintShareDiggEmail...
0%