location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DMR30R1H blank DVD 1.4 GB DVD-R 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DMR30R1H
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMR30R1H
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0272426218868 show
Category:
Burn your own movies or important data to a DVD disk for storage or for sharing with family, friends and colleagues. Please be careful to purchase the right type of DVD: there is a difference between DVD+R and DVD-R recordable DVDs and not all recorders support both formats. DVD+RW disks are rewritable DVDs and DVD DL is short for DVD Dual Layer, which means you can store 8.5 GB of data on this type of DVD instead of the usual 4.7 GB.
Blank DVDs Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20765
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:03:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony DMR30R1H blank DVD 1.4 GB DVD-R 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DVD-R 1.4 GB
  • - Optical disc diameter: 80 mm
  • - Recording time: 30 min
  • - 1 pc(s)
Long product name Sony DMR30R1H blank DVD 1.4 GB DVD-R 1 pc(s) :
The short editorial description of Sony DMR30R1H blank DVD 1.4 GB DVD-R 1 pc(s)

Mini DVD-R 8cm Write once Camcorder Media
More>>>
Sony DMR30R1H blank DVD 1.4 GB DVD-R 1 pc(s):
The official marketing text of Sony DMR30R1H blank DVD 1.4 GB DVD-R 1 pc(s) as supplied by the manufacturer

- 30 min
- 1.4 GB

Short summary description Sony DMR30R1H blank DVD 1.4 GB DVD-R 1 pc(s):
This short summary of the Sony DMR30R1H blank DVD 1.4 GB DVD-R 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DMR30R1H, DVD-R, 80 mm, 1 pc(s), 1.4 GB

Long summary description Sony DMR30R1H blank DVD 1.4 GB DVD-R 1 pc(s):
This is an auto-generated long summary of Sony DMR30R1H blank DVD 1.4 GB DVD-R 1 pc(s) based on the first three specs of the first five spec groups.

Sony DMR30R1H. Native capacity: 1.4 GB, Type: DVD-R, Optical disc diameter: 80 mm

Features
Native capacity *
1.4 GB
Type *
DVD-R
Features
Optical disc diameter *
80 mm
Quantity per pack *
1 pc(s)
Recording time
30 min