location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DVD Recorder & 160GB HDD RDR-HX710B Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD Recorder & 160GB HDD RDR-HX710B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RDR-HX710B show
Show alternative article codes used in the online market place
Category:
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83719
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:53:45
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony DVD Recorder & 160GB HDD RDR-HX710B Black :
The short editorial description of Sony DVD Recorder & 160GB HDD RDR-HX710B Black

DVD Recorder & 160GB HDD RDR-HX710B
More>>>
Sony DVD Recorder & 160GB HDD RDR-HX710B Black:
The official marketing text of Sony DVD Recorder & 160GB HDD RDR-HX710B Black as supplied by the manufacturer

Features:
DVD-R/DVD+R/DVD-RW/DVD+RW Recording (dual RW compatibility).
High Capacity HDD : 160 GB.
High Picture Quality : HQ+ recording and Dynamic VBR dubbing using HDD
D-Matrix Noise Reduction System.
Precision Cinema Progressive with 12bit/108MHz Video DAC.
Pause Live TV.
Intelligent Scene Chaptering & Visual Search ( HDD & DVD-RW VR Mode ).
DV Terminal (i.LINK™) : Program Dubbing/One Touch Dubbing/Advanced Program Dubbing.
MP3 Playback & JPEG Playback ( CD-R/RW ).
Compatible with +R double layer disc ( 8.5 GB Disc ).
Chasing Playback.
Sophisticated GUI and Quick Response GUI.
DVD Video/CD/Video CD Playback and DVD-R/DVD-RW/DVD+R/DVD+RW Playback.
Fast Playback with Sound ( HDD ) : x1.5.
High Speed Dubbing : Up to x64 ( x8 Drive ).
S-Video In/Out / Analog AV In/OUT / Component Video Output
2X Scart (1 including RGB input) and Digital Audio Output.
ShowView/Video Plus and VPS/PDC.
A/V Synchro and STB Synchro REC

Short summary description Sony DVD Recorder & 160GB HDD RDR-HX710B Black:
This short summary of the Sony DVD Recorder & 160GB HDD RDR-HX710B Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DVD Recorder & 160GB HDD RDR-HX710B, 12-bit/108MHz, CD-R, DVD+R, DVD+RW, DVD-R, DVD-RW, 160 GB, S-Video In/Out Analog AV In/Out Component Video Output 2x Scart Digital Audio Output

Long summary description Sony DVD Recorder & 160GB HDD RDR-HX710B Black:
This is an auto-generated long summary of Sony DVD Recorder & 160GB HDD RDR-HX710B Black based on the first three specs of the first five spec groups.

Sony DVD Recorder & 160GB HDD RDR-HX710B. Video D/A Converter (DAC): 12-bit/108MHz. Disc types supported: CD-R, DVD+R, DVD+RW, DVD-R, DVD-RW. HDD capacity: 160 GB. I/O ports: S-Video In/Out Analog AV In/Out Component Video Output 2x Scart Digital Audio Output

Video
Video D/A Converter (DAC)
12-bit/108MHz
Storage
Disc types supported
CD-R, DVD+R, DVD+RW, DVD-R, DVD-RW
Technical details
Product color
Black
Hard drive
HDD capacity
160 GB
Other features
I/O ports
S-Video In/Out Analog AV In/Out Component Video Output 2x Scart Digital Audio Output
Brand Image Article code product Stock Price from
Aiwa

Aiwa DVD-SPELER XD-AX 10
(show image)
XDAX10 DVD-SPELER XD-AX 10 0.00
(excl. VAT)
0 (incl. VAT)
Aiwa

Aiwa DVD-SPELER XD-AX 36
(show image)
XDAX36 DVD-SPELER XD-AX 36 0.00
(excl. VAT)
0 (incl. VAT)