location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony SLV-D930 VHS AND DVD COMBO Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SLV-D930 VHS AND DVD COMBO
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SLVD930DS
Category:
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80091
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:43:17
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony SLV-D930 VHS AND DVD COMBO Black, Silver :
The short editorial description of Sony SLV-D930 VHS AND DVD COMBO Black, Silver

VHS AND DVD COMBO CD-R RW SLV-930 VCD SVCD
More>>>
Sony SLV-D930 VHS AND DVD COMBO Black, Silver:
The official marketing text of Sony SLV-D930 VHS AND DVD COMBO Black, Silver as supplied by the manufacturer

6-head Hi-fi Stereo Recorder in combination with a DVD Player with CD-R / RW and data CD (MP3) Playback.

Features
DVD / CD / VCD Playback
CD-R/RW and data CD (MP3) and JPEG Playback
ShowView/(VIDEO plus+)
VHS/ S-VHS Quasi Playback
High-speed Rewind (60 seconds)

Short summary description Sony SLV-D930 VHS AND DVD COMBO Black, Silver:
This short summary of the Sony SLV-D930 VHS AND DVD COMBO Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony SLV-D930 VHS AND DVD COMBO, 8.6 lbs (3.9 kg), DTS Digital Output (DVD); S-Video output (for DVD), 16.9 x 3.35 x 11.3" (430 x 85 x 287 mm)

Long summary description Sony SLV-D930 VHS AND DVD COMBO Black, Silver:
This is an auto-generated long summary of Sony SLV-D930 VHS AND DVD COMBO Black, Silver based on the first three specs of the first five spec groups.

Sony SLV-D930 VHS AND DVD COMBO. Weight: 8.6 lbs (3.9 kg). Video out: DTS Digital Output (DVD); S-Video output (for DVD), Dimensions (WxDxH): 16.9 x 3.35 x 11.3" (430 x 85 x 287 mm)

Technical details
Product color
Black, Silver
Weight & dimensions
Weight
8.6 lbs (3.9 kg)
Other features
Video out
DTS Digital Output (DVD); S-Video output (for DVD)
Dimensions (WxDxH)
16.9 x 3.35 x 11.3" (430 x 85 x 287 mm)
Brand Image Article code product Stock Price from
Sony VHS AND DVD COMBO CD-R RW Sony VHS AND DVD COMBO CD-R RW
(show image)
SLVD960PE1S VHS AND DVD COMBO CD-R RW 0.00
(excl. VAT)
0 (incl. VAT)