location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TDCZ KPVC02 VGA cable 78.7" (2 m) VGA (D-Sub) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TDCZ Check ‘TDCZ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KPVC02
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KPVC02
Category: VGA Cables Check ‘TDCZ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TDCZ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5423
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Nov 2019 09:34:19
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points TDCZ KPVC02 VGA cable 78.7" (2 m) VGA (D-Sub) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 78.7" (2 m)
  • - VGA (D-Sub)
  • - VGA (D-Sub)
  • - Black
Long product name TDCZ KPVC02 VGA cable 78.7" (2 m) VGA (D-Sub) Black :
The short editorial description of TDCZ KPVC02 VGA cable 78.7" (2 m) VGA (D-Sub) Black

2.0 m, M / F, 15pin, Black
More>>>
Short summary description TDCZ KPVC02 VGA cable 78.7" (2 m) VGA (D-Sub) Black:
This short summary of the TDCZ KPVC02 VGA cable 78.7" (2 m) VGA (D-Sub) Black data-sheet is auto-generated and uses the product title and the first six key specs.

TDCZ KPVC02, 78.7" (2 m), VGA (D-Sub), VGA (D-Sub), Black, Male/Female, 0.315" (8 mm)

Long summary description TDCZ KPVC02 VGA cable 78.7" (2 m) VGA (D-Sub) Black:
This is an auto-generated long summary of TDCZ KPVC02 VGA cable 78.7" (2 m) VGA (D-Sub) Black based on the first three specs of the first five spec groups.

TDCZ KPVC02. Cable length: 78.7" (2 m), Connector 1: VGA (D-Sub), Connector 2: VGA (D-Sub). Thickness: 0.315" (8 mm)