location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

USRobotics 5630G modem 56 Kbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
USRobotics Check ‘USRobotics’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5630G
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USR135630G
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0738168041039 show
Category:
Device which converts digital data from computers into electric signals which can be transmitted over a telephone line, and convert electric signals which it receives into digital data for computers.
Modems Check ‘USRobotics’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by USRobotics: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17125
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2023 16:48:51
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2-year limited manufacturer warranty from date of purchase
Long product name USRobotics 5630G modem 56 Kbit/s :
The short editorial description of USRobotics 5630G modem 56 Kbit/s

56K Serial Controller Faxmodem
More>>>
Short summary description USRobotics 5630G modem 56 Kbit/s:
This short summary of the USRobotics 5630G modem 56 Kbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

USRobotics 5630G, 56 Kbit/s, RS232/V.24 - DB25, V.92, V.90, V.34+, V.34, V.32bis, V.32, V.22bis, V.22, V.23, V.21, Bell 103, Bell 212A, V.44 & V.42 bis/MNP 5, CE (B) FCC (P.15 B/P.68) IC UL CUL RoHS, Windows 7 64 bit, Win 7, Server 2008 64 bit, Server 2008, Vista 64 bit, Vista, Server 2003 64 bit,...

Long summary description USRobotics 5630G modem 56 Kbit/s:
This is an auto-generated long summary of USRobotics 5630G modem 56 Kbit/s based on the first three specs of the first five spec groups.

USRobotics 5630G. Modem speed: 56 Kbit/s, Interface: RS232/V.24 - DB25. Supported protocols: V.92, V.90, V.34+, V.34, V.32bis, V.32, V.22bis, V.22, V.23, V.21, Bell 103, Bell 212A. Data compression: V.44 & V.42 bis/MNP 5, Certification: CE (B) FCC (P.15 B/P.68) IC UL CUL RoHS. Compatible operating systems: Windows 7 64 bit, Win 7, Server 2008 64 bit, Server 2008, Vista 64 bit, Vista, Server 2003 64 bit,.... Power supply type: 9Vac 1A

Country Distributor
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)