location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

USRobotics 2-Port USB 3.0 ExpressCard interface cards/adapter USB 3.2 Gen 1 (3.1 Gen 1)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
USRobotics Check ‘USRobotics’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2-Port USB 3.0 ExpressCard
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USR808401
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘USRobotics’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by USRobotics: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26205
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2023 16:48:56
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points USRobotics 2-Port USB 3.0 ExpressCard interface cards/adapter USB 3.2 Gen 1 (3.1 Gen 1)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Host interface: ExpressCard
  • - Output interface: USB 3.2 Gen 1 (3.1 Gen 1)
  • - Black
Guarantee: 1 year
Long product name USRobotics 2-Port USB 3.0 ExpressCard interface cards/adapter USB 3.2 Gen 1 (3.1 Gen 1) :
The short editorial description of USRobotics 2-Port USB 3.0 ExpressCard interface cards/adapter USB 3.2 Gen 1 (3.1 Gen 1)

2-Port USB 3.0 ExpressCard, 2x USB 3.0
More>>>
Short summary description USRobotics 2-Port USB 3.0 ExpressCard interface cards/adapter USB 3.2 Gen 1 (3.1 Gen 1):
This short summary of the USRobotics 2-Port USB 3.0 ExpressCard interface cards/adapter USB 3.2 Gen 1 (3.1 Gen 1) data-sheet is auto-generated and uses the product title and the first six key specs.

USRobotics 2-Port USB 3.0 ExpressCard, ExpressCard, USB 3.2 Gen 1 (3.1 Gen 1), Black, 0 - 40 °C, 20 - 80%, 1.57" (40 mm)

Long summary description USRobotics 2-Port USB 3.0 ExpressCard interface cards/adapter USB 3.2 Gen 1 (3.1 Gen 1):
This is an auto-generated long summary of USRobotics 2-Port USB 3.0 ExpressCard interface cards/adapter USB 3.2 Gen 1 (3.1 Gen 1) based on the first three specs of the first five spec groups.

USRobotics 2-Port USB 3.0 ExpressCard. Host interface: ExpressCard, Output interface: USB 3.2 Gen 1 (3.1 Gen 1). Product color: Black. Width: 1.57" (40 mm), Depth: 4.62" (117.3 mm), Height: 0.559" (14.2 mm). Package weight: 4.59 oz (130 g). Platform: PC, Minimum system requirements: USB CD-ROM, Package dimensions (WxDxH): 6.25 x 8.5 x 2" (158.8 x 215.9 x 50.8 mm)