location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

USRobotics 2-Port USB 3.0 Super Speed interface cards/adapter USB 3.2 Gen 1 (3.1 Gen 1)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
USRobotics Check ‘USRobotics’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2-Port USB 3.0 Super Speed
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USR808402
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0738168041169 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘USRobotics’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by USRobotics: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25572
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2023 16:48:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points USRobotics 2-Port USB 3.0 Super Speed interface cards/adapter USB 3.2 Gen 1 (3.1 Gen 1)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Host interface: PCIe
  • - Output interface: USB 3.2 Gen 1 (3.1 Gen 1)
  • - Blue
Guarantee: 1 year
Long product name USRobotics 2-Port USB 3.0 Super Speed interface cards/adapter USB 3.2 Gen 1 (3.1 Gen 1) :
The short editorial description of USRobotics 2-Port USB 3.0 Super Speed interface cards/adapter USB 3.2 Gen 1 (3.1 Gen 1)

2-Port USB 3.0 Super Speed, 2x USB3.0
More>>>
Short summary description USRobotics 2-Port USB 3.0 Super Speed interface cards/adapter USB 3.2 Gen 1 (3.1 Gen 1):
This short summary of the USRobotics 2-Port USB 3.0 Super Speed interface cards/adapter USB 3.2 Gen 1 (3.1 Gen 1) data-sheet is auto-generated and uses the product title and the first six key specs.

USRobotics 2-Port USB 3.0 Super Speed, PCIe, USB 3.2 Gen 1 (3.1 Gen 1), Blue, FCC, CE, 0 - 40 °C, 20 - 80%

Long summary description USRobotics 2-Port USB 3.0 Super Speed interface cards/adapter USB 3.2 Gen 1 (3.1 Gen 1):
This is an auto-generated long summary of USRobotics 2-Port USB 3.0 Super Speed interface cards/adapter USB 3.2 Gen 1 (3.1 Gen 1) based on the first three specs of the first five spec groups.

USRobotics 2-Port USB 3.0 Super Speed. Host interface: PCIe, Output interface: USB 3.2 Gen 1 (3.1 Gen 1). Product color: Blue, Certification: FCC, CE. Width: 0.713" (18.1 mm), Depth: 2.86" (72.6 mm), Height: 0.242" (6.14 mm). Package weight: 40 (tbc). Platform: PC, Package dimensions (WxDxH): 1.06 x 8.5 x 6.25" (26.9 x 215.9 x 158.8 mm), Compatible operating systems: Windows 7/Vista/XP

Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)