Guarantee:
1 year
Long product name USRobotics USR8710 NAS/storage server
:
USR8710, uShare Mini NAS Adapter, 1 x RJ45, 2 x USB2.0, 81.65g, Black
The short editorial description of USRobotics USR8710 NAS/storage server
USR8710, uShare Mini NAS Adapter, 1 x RJ45, 2 x USB2.0, 81.65g, Black
More>>>
Short summary description USRobotics USR8710 NAS/storage server:
This short summary of the USRobotics USR8710 NAS/storage server data-sheet is auto-generated and uses the product title and the first six key specs.
USRobotics USR8710
Long summary description USRobotics USR8710 NAS/storage server:
This is an auto-generated long summary of USRobotics USR8710 NAS/storage server based on the first three specs of the first five spec groups.
USRobotics USR8710. Maximum supported storage capacity: 2 TB, Supported file systems: FAT32, NTFS, Drive device, transfer rate: 20 MB/s. Compliance industry standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3ab, Supported network protocols: TCP/IP, Maximum data transfer rate: 1000 Mbit/s. WAN connection: Ethernet (RJ-45). LED indicators: Link, Power. Number of users: 16 user(s)