location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Western Digital WD RE 2TB 3.5" Serial ATA III

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital Check ‘Western Digital’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WD RE 2TB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WD2000FYYZ
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0718037786797 show
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Western Digital’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Western Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122730
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Western Digital WD RE 2TB 3.5" Serial ATA III
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2 TB 3.5" 7200 RPM Serial ATA III
  • - Storage drive buffer size: 64 MB
  • - SMART technology
  • - 26.5 oz (750 g)
Long product name Western Digital WD RE 2TB 3.5" Serial ATA III :
The short editorial description of Western Digital WD RE 2TB 3.5" Serial ATA III

SATA Hard Drives, 6 Gb/s, 7200 RPM, 3.5-inch/1-inch
More>>>
Short summary description Western Digital WD RE 2TB 3.5" Serial ATA III:
This short summary of the Western Digital WD RE 2TB 3.5" Serial ATA III data-sheet is auto-generated and uses the product title and the first six key specs.

Western Digital WD RE 2TB, 3.5", 2 TB, 7200 RPM

Long summary description Western Digital WD RE 2TB 3.5" Serial ATA III:
This is an auto-generated long summary of Western Digital WD RE 2TB 3.5" Serial ATA III based on the first three specs of the first five spec groups.

Western Digital WD RE 2TB. HDD size: 3.5", HDD capacity: 2 TB, HDD speed: 7200 RPM

Source Testseek summary Average rating
Reviews
Updated:
2013-11-02 03:31:16
Uk has collected 25 expert reviews for Western Digital WD RE 2TB 3.5" Serial ATA III and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
hardwarecanucks.com
Updated:
2013-11-02 03:31:10
Western Digital may have faced adversity throughout the last year but if the new RE 4TB is any indication, they are back with a vengeance. This drive is geared towards the enterprise market segment and is one of the largest capacity HDDs around but ha...
Bottom line Let us preface this summary by saying that Western Digital’s RE 4TB can’t be approached like it is a mass market drive that’s supposed to cater to larger retail market. While it can be used in any number of situations, enterprise clients are the ultima...
0%
uk.hardware.info
Updated:
2014-02-02 01:30:25
Most of our avid readers of course have at least one SSD in their desktop and laptop, but for large volume storage you're still relegated to conventional hard disks. It's almost become a negative connotation - 'conventional' - and it really doesn't do t...
0%
tweaktown.com
Updated:
2014-02-26 02:01:59
The WD Re (WD4000FYYZ) comes in both 6Gb/s and 3Gb/s SATA and SAS flavors in a 7,200 RPM 3.5" form factor. The Re is geared for heavy workload environments in the datacenter, including RAID arrays, external storage arrays, data warehousing and data minin...
Bottom line The WD Re addresses the need for bulk storage of cold data, and brings many enterprise-class features to ensure data integrity. The inclusion of both SAS and SATA standards, and at 6Gb/s and 3Gb/s for good measure, allows the implementation of these HDD'...
0%
tweaktown.com
Updated:
2013-11-02 03:31:05
The WD Re (WD4000FYYZ) comes in both 6Gb/s and 3Gb/s SATA and SAS flavors in a 7,200 RPM 3.5" form factor. The Re is geared for heavy workload environments in the datacenter, including RAID arrays, external storage arrays, data warehousing and data minin...
Bottom line The WD Re addresses the need for bulk storage of cold data, and brings many enterprise-class features to ensure data integrity. The inclusion of both SAS and SATA standards, and at 6Gb/s and 3Gb/s for good measure, allows the implementation of these HDD'...
0%
maximumpc.com
Updated:
2013-11-02 03:31:06
The WD RE 4TB drive is specifically meant to handle an enterprise workload, but don’t let that scare you off, as it includes a desktop-friendly SATA 6Gb/s interface. As long as you’re running Windows Vista or Windows 7, you should be able to format it...
Good Lots of storage; semiaffordable; fast.
Bad Not 1TB per platter; 3x cost of 3TB drive.
80%
techwarelabs.com
Updated:
2013-11-02 03:31:07
While SSDs are by now the unquestioned performance kings when it comes to storage, their capacities are still too low and cost-per-gigabyte still too high for them to displace hard drives completely. While SSDs continue to improve at a meteoric rate...
Bottom line As the benchmarks show, the WD WD4000FYYZ RE is a solid performer. Partitioning it on our test system was no challenge, though its unusually large capacity might cause problems if you intend to use it with an older NAS. Four terabytes is a huge amount...
0%
techarp.com
Updated:
2013-11-02 03:31:09
The last Western Digital RE drive we tested was the 2 TB Western Digital RE4-GP. It was a lower-powered version that ran at a fixed spindle speed between 5,400 and 7,200 RPM (Western Digital refused to disclose the exact spindle speed), with a SATA 3...
0%
storagereview.com
Updated:
2013-11-02 03:31:10
Western Digital RAID Edition (RE) 4TB Enterprise drive takes the RE family to the 4TB capacity limit. The new drive offers a SATA 6Gbps interface with RAID-specific, time-limited error recovery (TLER), dual actuator technology, enterprise build quailty to...
Good Higher sequential transfer speeds than 2TB RE, High Capacity - 4TB...
Bad Outpaced in some places by the Western Digital RE 2TB drive, Lower Mean Time Between Failures (MTBF) than competition...
Bottom line The Western Digital RE SATA 4TB provides fast, and reliable performance with the largest available capacity and will give enterprise users a density boost for bulk storage applications...
0%
hothardware.com
Updated:
2013-11-02 03:31:11
When considering a new storage solution, most users try to find the right balance between speed and capacity. SSDs are super fast, no doubt about it, but an HDD spinning at 7200RPM or 10,000RPM will still offer solid performance, and you have access to...
Good Strong performance, Excellent storage density, Dual actuator and RAFF technology for RAID setups, 5-year warranty...
Bad Relatively pricey...
Bottom line On the whole, the WD RE 4TB SATA hard drive is a champ. It delivers strong performance, and it packs plenty of features to ensure reliability and endurance that are backed up by WD's excellent 5-year warranty, which is a number which will offer confidence...
80%
pcper.com
Updated:
2013-11-02 03:31:13
The Western Digital RAID Edition line of hard drives has been around for some time now, and has largely impressed us with each subsequent release. Since the launches of the RE4-GP and later, the faster spinning RE4, WD's enterprise line had been cap...
Good Outstanding sequential read and write speeds, File performance approaching 10,000 RPM VelociRaptor in some areas, 5Year warranty with 24/7 support hotline, 1,200,000 hour MTBF (1,000,000 for WD Red Series)...
Bad Not yet available in a 'GP' series (unknown if this will happen), Different tuning might effect some workloads negatively (compared to prior gen RE4).
Bottom line After perhaps a longer than expected wait, Western Digital has released a 4TB hard disk in the form of its new RE series. RE drives have always carried a 'faster' track geometry than their consumer units, and this same case applies here. A heavier hea...
0%
techgage.com
Updated:
2014-01-24 02:02:28
In 2012, Western Digital made changes to both its product-line naming schemes and also how it presents itself as a company. Changes so small, so subtle, that even I didn't clue in until long after the fact.For starters, when talking about the company's pr...
Good 4TB – need we say more?, Fantastic performance. Handily beats out the Black 4TB, Boasts numerous enterpriselevel features focusing on security and stability...
Bad Pricing – but it's to be expected on enterprise equipment...
0%
vrworld.com
Updated:
2014-12-23 05:32:36
Solid performance, great reliability, scales wellToday I'm taking another look at Western Digital's WD RE 4 TB WD4000FYYZ enterprise drives. I reviewed a single WD4000FYYZ in our Western Digital 4 TB roundup , and Western Digital was kind enough to provid...
0%
pcstats.com
Updated:
2015-12-25 11:29:15
We first became aware of Western Digital's RE4 Enterprise Storage hard drives while parts checking a 1U Dell R310 server back in 2011 - an "Enterprise Storage" SATA drive seemed a curious object.... but before we get into the specs of the 1.0TB WD RE4 dri...
Bottom line File CopyingFor this test a single 8.5GB file is copied from an OCZ Vertex 2 SSD system disk to the test disk (write to), from the test disk to the OCZ Vertex 2 SSD (read from), and from the test disk to itself (read and write to self). While this test is...
80%
Country Distributor
Polska 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)