location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Western Digital Caviar Blue 250GB 20pk 3.5" Serial ATA III

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital Check ‘Western Digital’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Caviar Blue 250GB 20pk
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WD2500AAKX-20PK
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Western Digital’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Western Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6595
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Western Digital Caviar Blue 250GB 20pk 3.5" Serial ATA III
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 250 GB 3.5" 7200 RPM Serial ATA III
  • - Storage drive buffer size: 16 MB
  • - 24.3 oz (690 g)
Long product name Western Digital Caviar Blue 250GB 20pk 3.5" Serial ATA III :
The short editorial description of Western Digital Caviar Blue 250GB 20pk 3.5" Serial ATA III

Caviar Blue 250GB 20 Pack, SATA 6Gb/s, 3.5", 7200rpm, 16MB
More>>>
Short summary description Western Digital Caviar Blue 250GB 20pk 3.5" Serial ATA III:
This short summary of the Western Digital Caviar Blue 250GB 20pk 3.5" Serial ATA III data-sheet is auto-generated and uses the product title and the first six key specs.

Western Digital Caviar Blue 250GB 20pk, 3.5", 250 GB, 7200 RPM

Long summary description Western Digital Caviar Blue 250GB 20pk 3.5" Serial ATA III:
This is an auto-generated long summary of Western Digital Caviar Blue 250GB 20pk 3.5" Serial ATA III based on the first three specs of the first five spec groups.

Western Digital Caviar Blue 250GB 20pk. HDD size: 3.5", HDD capacity: 250 GB, HDD speed: 7200 RPM

Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 19:22:43
Uk has collected 2 expert reviews for Western Digital Caviar Blue 250GB 20pk 3.5" Serial ATA III and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
storagereview.com
Updated:
2020-01-01 19:22:39
The WD Blue SSHD drives are the company's newest hybrid offering that is designed for power-consumers such as gamers and content creators looking to increase the overall performance of their higher-end workstation. WD quotes the Blue SSHDs to boast sustai...
Good Less expensive than SSDs, Excellent real-world performance, 4TB in capacity...
Bad Mixed synthetic performance...
Bottom line The WD Blue SSHD is inexpensive choice for those looking to upgrade the performance of their desktop system all the while adding 4TB in storage.WD Blue SSHD 4TB on AmazonDiscuss this reviewGA_googleFillSlot("sr_lower_728");GA_googleCreateDomIframe("google...
0%