Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - 320 GB 3.5" 7200 RPM Serial ATA III
- - Storage drive buffer size: 16 MB
- - 15.9 oz (450 g)
Long product name Western Digital Caviar Blue 320GB 20PK 3.5" Serial ATA III
:
Caviar Blue 320GB 20PK - 320GB, 3.5", SATA III, 16MB Cache, 7200rpm, 20pcs
The short editorial description of Western Digital Caviar Blue 320GB 20PK 3.5" Serial ATA III
Caviar Blue 320GB 20PK - 320GB, 3.5", SATA III, 16MB Cache, 7200rpm, 20pcs
More>>>
Short summary description Western Digital Caviar Blue 320GB 20PK 3.5" Serial ATA III:
This short summary of the Western Digital Caviar Blue 320GB 20PK 3.5" Serial ATA III data-sheet is auto-generated and uses the product title and the first six key specs.
Western Digital Caviar Blue 320GB 20PK, 3.5", 320 GB, 7200 RPM
Long summary description Western Digital Caviar Blue 320GB 20PK 3.5" Serial ATA III:
This is an auto-generated long summary of Western Digital Caviar Blue 320GB 20PK 3.5" Serial ATA III based on the first three specs of the first five spec groups.
Western Digital Caviar Blue 320GB 20PK. HDD size: 3.5", HDD capacity: 320 GB, HDD speed: 7200 RPM