location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Western Digital 2TB My Passport Ultra external hard drive Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital Check ‘Western Digital’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2TB My Passport Ultra
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WDBMWV0020BBK-EESN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0718037807010 show
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Western Digital’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Western Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89578
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 May 2023 15:27:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Western Digital 2TB My Passport Ultra external hard drive Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2 TB 2.5"
  • - Maximum data transfer rate: 5000 Mbit/s
  • - Micro-USB B 3.2 Gen 1 (3.1 Gen 1)
  • - Black
Guarantee: 3 years
Long product name Western Digital 2TB My Passport Ultra external hard drive Black :
The short editorial description of Western Digital 2TB My Passport Ultra external hard drive Black

2TB My Passport Ultra 2.5" USB 3.0
More>>>
Short summary description Western Digital 2TB My Passport Ultra external hard drive Black:
This short summary of the Western Digital 2TB My Passport Ultra external hard drive Black data-sheet is auto-generated and uses the product title and the first six key specs.

Western Digital 2TB My Passport Ultra, 2 TB, 2.5", 3.2 Gen 1 (3.1 Gen 1), Black

Long summary description Western Digital 2TB My Passport Ultra external hard drive Black:
This is an auto-generated long summary of Western Digital 2TB My Passport Ultra external hard drive Black based on the first three specs of the first five spec groups.

Western Digital 2TB My Passport Ultra. HDD capacity: 2 TB, HDD size: 2.5". USB version: 3.2 Gen 1 (3.1 Gen 1). Product color: Black

Source Testseek summary Average rating
Reviews
Updated:
2013-09-20 09:05:10
Uk has collected 183 expert reviews for Western Digital 2TB My Passport Ultra external hard drive Black and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
macworld.co.uk
Updated:
2013-09-20 09:05:07
The My Passport Ultra provides good performance at a competitive price The My Passport Ultra isn’t designed specifically for the Mac, as some of WD’s drives are, but it’s a fast, affordable and compact portable hard drive that will make a good compani...
Good slim, light portable USB 3.0 drive, good value for money, high performance for file back-ups...
Bad no Firewire or Thunderbolt interface, plastic case isn’t very rugged Requirements: Mac with USB 2.0 or 3.0...
Bottom line It could definitely be a bit more rugged, and we'd like to see a proper Mac version with either a Thunderbolt or Firewire interface. But if you just want a basic USB 3.0 drive that is light and portable and provides good performance for file back-ups then...
80%
expertreviews.co.uk
Updated:
2013-09-20 09:05:07
The Western Digital My Passport Ultra is a portable USB3 hard disk that’s available in a variety of colours. It’s small enough to fit inside a coat pocket and comes with a carrying pouch to protect against scuffs and nicks, but it’s highly unlikely the...
Bottom line A fast, good value portable hard disk...
100%
goodgearguide.com.au
Updated:
2013-09-20 09:05:07
The WD My Passport Ultra is the fastest portable hard drive that Western Digital makes. Despite this, it’s quite small and light, runs silently, and isn’t too expensive. If you’ve got a USB 3.0 computer and don’t mind paying a little more than other dr...
Good Fast USB 3.0 transfer speeds, Bundled monitoring, backup, security software...
Bad Larger and more expensive than competing drives...
Bottom line WD's My Passport Ultra portable HDD is a surprisingly small device, easy to slip into a backpack, laptop bag, or jeans pocket...
80%
techadvisor.co.uk
Updated:
2013-09-20 09:05:07
The WD My Passport Ultra is the fastest portable hard drive that Western Digital makes. Despite this, it's quite small and light, runs silently, and isn't too expensive. If you've got a USB 3.0 computer and don't mind paying a little more than other drive...
Bottom line As a high-capacity portable drive, the WD My Passport 4TB (2016) offers cloud services, hardware encryption and has respectable performance for a HDD.Tags:StorageBest prices todayRetailer Price Delivery  Western Digital £159.99 inc VAT ViewPrice comparisi...
80%
techradar.com
Updated:
2013-10-09 18:26:23
Western Digital continues to impress us with its 'My Passport' range of external hard drives, with the Western Digital My Passport Essential being a very good all-rounder and the recently released Western Digital My Passport Slim being an excellent slim a...
Good Fast High capacity Nice design Portable...
Bad Plastic case not as sturdy as other hard drives...
Bottom line So is the Western Digital My Passport Ultra the ultimate external hard drive? Not really. Its speeds are around the same as the Western Digital My Passport Slim – which of course is no bad thing – but because of the Slim's sturdy and small case, we much...
80%
techradar.com
Updated:
2013-10-09 18:26:23
Western Digital continues to impress us with its 'My Passport' range of external hard drives, with the Western Digital My Passport Essential being a very good all-rounder and the recently released Western Digital My Passport Slim being an excellent slim a...
Good Fast High capacity Nice design Portable...
Bad Plastic case not as sturdy as other hard drives...
Bottom line So is the Western Digital My Passport Ultra the ultimate external hard drive? Not really. Its speeds are around the same as the Western Digital My Passport Slim – which of course is no bad thing – but because of the Slim's sturdy and small case, we much...
80%
pcauthority.com.au
Updated:
2013-10-09 18:26:24
With its latest Passport effort, Western Digital has delivered a drive with an eye not only to portability, but also to style. The new range comes in four colours – titanium, red, blue, and black. Style, however, is not everything, and thankfully the Ul...
Bottom line Just a fiendishly handy piece of storage...
100%
pocket-lint.com
Updated:
2013-12-15 08:24:59
Portable hard drives aren't that glamorous, but when Western Digital offered to send over a USB 3.0 hard drive, it mentioned something interesting - that it was aimed at students going back to school. A TV-style flashback then commenced as we remembered w...
Good Compact, light, sensibly priced, fast, decent capacity...
Bad Backup software is a paid extra...
Bottom line The great thing about the WD Ultra is its raw transfer speed - USB 3.0 is fast. It's unusual that a portable hard drive impresses us in this regard, but the Ultra really did. It's got a decent capacity for a fair enough price point and you won't get...
90%
tweaktown.com
Updated:
2014-03-02 01:39:50
The WD My Passport Ultra was announced just a few short months ago, with capacities ranging from 500GB to 1TB all of which are USB 3.0 capable. To enhance the Ultra's capabilities over competing products, WD has added a few software features to the portab...
95%
bit.com.au
Updated:
2014-03-26 04:02:23
With its latest Passport effort, Western Digital has delivered a drive with an eye not only to portability, but also to style. The new range comes in four colours – titanium, red, blue, and black. Style, however, is not everything, and thankfully the...
Bottom line The Ultra 500GB has handy physical size, excellent build quality, and a speedy USB 3 interface on its side.OverallSpecs$100 AUD(pricing info)...
100%
techradar.com/au/
Updated:
2014-04-13 04:57:04
Western Digital continues to impress us with its 'My Passport' range of external hard drives, with the Western Digital My Passport Essential being a very good all-rounder and the recently released Western Digital My Passport Slim being an excellent slim a...
Good Fast High capacity Nice design Portable...
Bad Plastic case not as sturdy as other hard drives...
Bottom line o is the Western Digital My Passport Ultra the ultimate external hard drive? Not really. Its speeds are around the same as the Western Digital My Passport Slim – which of course is no bad thing – but because of the Slim's sturdy and small case, we much pr...
80%
gadgetspeak.com
Updated:
2015-03-31 18:51:19
Finding all this information elsewhere is less easy so let's hope it's just my PC that it was fussy with.It is 12.5x8.5x2cm and weights 279grams.The top has two LEDs, green and blue. From switching on to both being shown is just under 30seconds after that...
76%
techadvisor.co.uk
Updated:
2015-08-06 10:52:37
Western Digital, or just WD as it now prefers to be known, has a very broad coverage in disk storage technology. It makes the hard disks that power the world's data centres all the way down to consumer portable drives like the My Passport series. (See all...
Bottom line The My Passport Ultra Metal offers good value as a solidly constructed portable drive. It has good software support and decent all-round performance for the category of portable disk...
80%
play3r.net
Updated:
2015-10-01 07:27:14
Storage plays a huge part in everyday life, from storing precious digital photographs to music, even word documents for students and businessmen/women alike.  With Cloud storage becoming an ever popular trend, there are still those amongst us (myself incl...
Good Absolutely stunning looks, Very classy finish, High build quality, Robust metal casing, Ideal stocking filler/gift...
Bad Expensive for what it is, Weighs quite a bit for something portable...
Bottom line So Christmas is coming fast (already November) and the time of looking for gifts for friends, loved ones, colleagues and of course yourself is upon us.  What relevance does that have do you ask?  Well the Western Digital My Passport Ultra 2TB USB 3.0 Exte...
80%
gadgetspeak.com
Updated:
2015-12-25 11:33:00
The new drives are available in 1TB, 2TB and newly 3TB versions. They are all the same size and in my tests did not require external power other than that coming down the provided USB3 lead, they also work correctly on USB2 drives but of course the data t...
80%
techsmart.co.za
Updated:
2016-02-17 13:44:48
In the world of tech, slim is the new black, as companies such as Apple and Samsung constantly endeavour to churn out new devices that pack more features into thinner and lighter form factors. This design approach has bled through to many other tech produ...
Good Stylish and very portable drive; quick transfer speeds when connected to Superspeed port; data backup software; password protection and data encryption software tools; and software for both Windows and Mac...
Bad Very expensive for a 500 GB USB 3.0 portable HDD, but not much else...
0%
pcworld.co.nz
Updated:
2016-03-27 00:45:40
The WD My Passport Ultra is the fastest portable hard drive that Western Digital makes. Despite this, it's quite small and light, runs silently, and isn't too expensive. If you've got a USB 3.0 computer and don't mind paying a little more than other drive...
Good Fast USB 3.0 transfer speeds, Bundled monitoring, backup, security software...
Bad Larger and more expensive than competing drives...
Bottom line WD's My Passport Ultra portable HDD is a surprisingly small device, easy to slip into a backpack, laptop bag, or jeans pocket...
80%
nag.co.za
Updated:
2016-10-21 06:02:04
Due to their reliance on spinning platter technology, their small caches and their astronomically high response times compared to SSDs, HDDs have begun to be relegated to merely being mass storage devices, and are no longer the focus of enthusiast-level P...
Good Lightweight, Quiet operation, and doesn't vibrate, USB 3.0...
Bad Allplastic casing creaks a lot, No internal SATA controller makes data recovery trickier, My bundle didn't include a carrying pouch (newer bundles do)...
90%
moviesgamesandtech.com
Updated:
2016-10-21 06:02:04
If you are looking for a solid and secure external hard drive check out our WD My Passport Ultra external hard drive review.With the My Passport line now in its 7th generation, the My Passport Ultra hard drives are now available in capacities up to 3 TB a...
Bottom line For this review, we had the 2TB model in Blue to test.The drive is small and lightweight so it can easily fit it in your pocket, and its also quiet, which is what you want for a portable drive. There is no power supply with this drive, it is powered from...
0%
moviesgamesandtech.com
Updated:
2016-10-21 06:02:05
WD recently released an updated model of their My Passport Ultra external hard drive and here is our review.With the My Passport line now in its 7th generation, the My Passport Ultra hard drives are now available in capacities up to 3 TB and in four colou...
Bottom line For this review, we had the 2TB model in black to test.The drive is small and lightweight so it can easily fit it in your pocket, and its also quiet, which is what you want for a portable drive. There is no power supply with this drive, it is powered from...
0%
techpinas.com
Updated:
2016-11-27 03:52:29
If your Mac or Windows computer is starting to run slow because of all the massive files that you're keeping in its HDD or SSD, then you should certainly consider getting yourself an external hard drive with large storage space where you can keep content...
0%
jamonline.ph
Updated:
2016-11-27 03:52:29
The WD My Passport Ultra comes with a WD Drive Utilities. With this software, you could do a diagnose of the My Passport Ultra 3TB and check if there are performance issues on the hard disk.You could also set a sleep timer for the My Passport Ultra when t...
Bottom line The WD My Passport Ultra is not the best looking external hard disk out there but it features a pretty good performance and some built-in software that lets you encrypt the hard disk, add a sleep timer, and even permanently erase its files inside. So do I...
0%
chip.com.my
Updated:
2016-11-27 03:52:29
Remember the days when portable hard drives could not compete in terms of storage when compared to desktop drives? Well those days have long past, and portable hard drives are now capable of rivalling desktop hard drives in terms of storage space and port...
Good Build Quality, Transfer Speed...
Bad Glossy surface easily scratched...
Bottom line The WD My Passport Ultra definitely has some weight to it, but in return you get a rugged and durable portable hard drive that should survive the abuse people usually put their drives through when travelling.(previously published in issue December 2015)...
0%
pinoytechblog.com
Updated:
2016-11-27 03:52:30
Who would've known that storage space can still go higher as the platter size goes smaller? Western Digital does as they managed to cram a 2TB drive on a portable package that just works without any additional power required.The My Passport Ultra is their...
0%
technobaboy.com
Updated:
2016-11-27 03:52:30
Western Digital has been one of my favorite hard drive brands. It has time and again proven to be sturdy and reliable, never once giving me any reason to doubt its quality and reliability. I have owned several Western Digital hard drives in the past and t...
Bottom line The WD My Passport Ultra is a tiny USB 3.0 portable storage device that successfully marries pricing and features. It has an attractive design, it is ultra portable and it has a great build, albeit the enclosure is made of plastic material.The WD My Passp...
89%
zoneitech.com
Updated:
2016-11-27 03:52:30
The trend is encouraging storage companies like WD to come out with portable storage with increasing capacity as well to meet the data storage demand of these “mobile” consumers.The new WD My Passport Ultra , as the “Ultra” in its name suggests, is a port...
Bottom line The Dropbox integration is also a major plus. You can use several Dropbox accounts if you have them. One hassle though is that every time you access the Dropbox from inside the WD SmartWare Pro application, it always asks you to sign in to your Dropbox ac...
0%
maxit.com.my
Updated:
2016-11-27 03:52:30
I don't know about you, but I can't seem to have enough storage. As we speak, I'm already about to exhaust the storage on a 2TB portable drive, which I thought was ample at the time. WD has realised our (well, my) thirst for both storage and portability...
80%
techpatrl.com
Updated:
2016-11-27 03:52:30
In this times of picture overload where everybody in the street, offices, students, working class, executive, celebrity and a lot more take pictures for sharing in the social media and for publishing, the next must have is an external storage. An external...
Bottom line A 500G external and portable hard drive should be a must these days. Specially to individuals like photographers and people that take a lot of pictures at least. And since the pricing of the external drives is now affordable compared to few years back, My...
0%
uk.hardware.info
Updated:
2017-08-12 04:58:59
You can never have enough storage, this much we know. For extra storage, you can turn to an external hard drive. We tested no less than 15 external hard drives for this article so that you can choose the best one for your needs. There's an external ha...
Bottom line After having looked at a total of fifteen drives, we can conclude that the Seagate Backup Plus Fast 4 TB is the most interesting from a technical point of view. It also performs very well, thanks to its two disks in RAID 0. We awarded this drive the Har...
0%
tweaktown.com
Updated:
2017-10-06 02:59:20
For years, Western Digital has enjoyed a solid external drive portfolio. The My Passport has been a large part of this and has expanded to include both solid state and platter-based solutions. The latest in this lineup is the My Passport Ultra, and we hav...
Bottom line WD has done quite well with the Passport Ultra. It's priced competitively and offers a full range of capacity options, great software, and solid performance...
91%
gadgetguy.com.au
Updated:
2018-06-05 07:33:07
WD makes a range of portable storage devices under the My Passport brand. GadgetGuy reviewed the My Passport Ultra 4GB and the My Passport SSD.Portable storage seems to be a battle between capacity and speed. SSD provides speed and capacity to 1TB. Ul...
Good Nice design, Lots of useful WD software, Great for bulk storage – cost effective...
Bad Still a hard disk so not as forgiving as an SSD, Slow...
0%
pcworld.co.nz
Updated:
2018-08-30 07:46:14
They say that first impressions are very important, and that's the case here with the Western Digital's latest My Passport Ultra drive; from the sleek look of the device to its usability, this drive does not disappoint.Whilst already familiar with past re...
Good Intuitive and easy to use, Great design, WD Discovery software to sync digital memories...
Bad Formatting required for use with Macs...
Bottom line It really is about offering a one-stop storage solution to the generation of millennials who's many life experiences is through the digital medium, and they genuinely care about what they share, whether it's because they want more followers on their Insta...
90%
tech2.com
Updated:
2013-09-20 09:05:07
My Passport is synonymous with the Western Digital external hard drives and we have seen  various flavours in this segment over the years. With the My Passport Ultra, WD has gone for a comparatively slimmer form factor in a range of colours and capacities...
Bottom line WD My Passport Ultra is a good looking slim drive that gets the work done. Transfer speeds are slightly slower than the Toshiba Canvio Connect drive but they are still decent. It offers useful utilities with the option to backup directly to your Dropbox...
65%
tweaktown.com
Updated:
2013-09-20 09:05:07
The WD My Passport Ultra was announced just a few short months ago, with capacities ranging from 500GB to 1TB all of which are USB 3.0 capable. To enhance the Ultra's capabilities over competing products, WD has added a few software features to the portab...
95%
legitreviews.com
Updated:
2013-09-20 09:05:08
When it comes to external portable hard drives one of the most recognized product lines is most certainly the My Passport series that was first introduced by WD in 2004. These little portable hard drive enclosures and the included WD SmartWare softw...
Bottom line The WD My Passport Ultra is an excellent portable hard drive that is easy to setup and quickly backs up files to itself and to the cloud!...
0%
computershopper.com
Updated:
2013-10-09 18:26:21
If your backup needs amount to only a few gigabytes of data and documents, you don't have to spend much at all these days—if anything at all. You can snag a USB flash drive or two for under $10, and that should suffice. And cloud-based storage via Dro...
Good One of the fastest bus-powered hard drives we've tested, Simple, useful backup software that works with non-WD drives and Dropbox, Three-year warranty...
Bad Costs a bit more than competing drives at 1TB capacity, Plastic shell doesn't look or feel overly rugged, Seagate Backup Plus drives are more versatile...
Bottom line If you want a speedy, compact external drive with an ample warranty and excellent backup software, My Passport Ultra is a good option. The two-tone plastic shell is our only big complaint...
70%
Laptopmag.com
Updated:
2013-10-27 05:22:56
Between built-in Wi-Fi and SSD caches, external hard drives are gaining in complexity every day. But sometimes, all you need is some extra space for all your files. That's where the Western Digital My Passport Ultra comes in. While it doesn't have any bel...
Good Fast transfer speeds, Attractive design available in multiple colors, Very portable, Useful software...
Bad Other portable drives are cheaper...
Bottom line The Western Digital My Passport Ultra packs a 1TB USB 3.0 hard drive into a small and light package...
80%
techworld.com
Updated:
2014-01-19 07:49:14
The My Passport Ultra provides good performance at a competitive priceThe My Passport Ultra isn't designed specifically for the Mac, as some of WD's drives are, but it's a fast, affordable and compact portable hard drive that will make a good companion fo...
Bottom line It could definitely be a bit more rugged, and we'd like to see a proper Mac version with either a Thunderbolt or Firewire interface. But if you just want a basic USB 3.0 drive that is light and portable and provides good performance for file back-ups then...
0%
techworld.com
Updated:
2014-01-19 07:49:14
The WD My Passport Ultra is the fastest portable hard drive that Western Digital makes. Despite this, it's quite small and light, runs silently, and isn't too expensive. If you've got a USB 3.0 computer and don't mind paying a little more than other drive...
Bottom line The My Passport Ultra is pretty fast for a spinning-disk portable drive, and it offers all the advantages of having such excessive storage capacity in the palm of your hand...
0%
techgage.com
Updated:
2014-01-24 02:02:34
When we took a look at WD's My Passport last summer , we were left impressed for a couple of reasons. For starters, it performed well, and who wouldn't love 2TB in such a small form-factor? Then there was the robust (but clunky) backup software, a durable...
Bottom line With all we've learned about WD's My Passport Ultra over these three pages, do we have a winner? Absolutely. WD offers a great overall package with its Ultra, what with the robust backup software and included pouch. Looking at other portable options on...
0%
bigbruin.com
Updated:
2014-01-29 03:35:50
Western Digital is one of the premier manufacturers of hard drives and they have built up quite a catalog of complimentary products to make use of their drives. In this review we are going to take a look at the My Passport Ultra 1TB portable hard drive, w...
Good High speed USB 3.0 connection provides for super quick transfers, Faster than comparable Seagate Backup Plus 1TB drive, Security through password protection and drive encryption, Available in a handful of colors and capacities, Compact housing i...
Bad More expensive than comparable Seagate Backup Plus 1TB drive, Cloud feature is just instructions to go use Dropbox, Please drop by the Bigbruin.com Forum and feel free to post any comments or questions...
Bottom line The Western Digital My Passport Ultra 1TB portable hard drive is a stylish little USB hard drive that delivers big performance. In testing it performed consistently well and was able to outperform a comparable 1TB drive from Seagate in all tests.Many manu...
0%
hardwarebbq.com
Updated:
2014-01-31 01:25:34
WD introduced My Passport Ultra with a 500 GB Variant- and a review of that drive was put up the last time.This time we'll be checking out the 1TB counterpart of the My Passport Ultra drive.1. Introduction 2. Packaging and Specification 3. Initial Impre...
75%
hothardware.com
Updated:
2014-02-20 01:57:37
You have to appreciate a good external hard drive that faithfully ferries important data from one place to another, while safely stashed on a drive that’s wrapped inside a slick-looking, durable chassis. These days, the storage capacity on a typical an...
0%
techwarelabs.com
Updated:
2014-11-22 07:44:44
A handful of years ago we measured our hard drives in gigabytes with terabyte drives being an exotic luxury item. Nowadays most people wouldn't even consider putting anything less than a 1TB drive in a new build, with many people going for 2 or even 4TB d...
Good Small footprint, Awesome performance, Silent, Included software...
Bad None...
0%
storagereview.com
Updated:
2015-06-23 07:33:50
The 7th generation My Passport Ultra is a USB 3.0 external HDD designed for ultimate portability as well as the ability to back up user data automatically and to the Cloud. The My Passport Ultra is a tried and true technology that WD has been selling for...
Bad Negligible increase in performance over previous gen...
Bottom line The WD My Passport Ultra offers consumers an easy way to back up their data with feature-rich software and very good performance in a trusted platform.WD My Passport Ultra at AmazonDiscuss this reviewGA_googleFillSlot("sr_lower_728");GA_googleCreateDomIfr...
0%
hardwaresecrets.com
Updated:
2015-06-25 11:41:41
Users are always damanding more and more storage space, not only inside their computers, but also as portable external hard disk drives. Nowadays, 2 TB portable external drives are becoming popular, and we will test two models: the Seagate 2 TB Backup Plus Slim and the Western Digital 2 TB My Passport Ultra. They are both compact drives and make use of the USB 3.0 interface. Let’s check for the results!...
0%
HEXUS.net
Updated:
2015-09-26 11:51:47
Need a portable hard drive with lots of capacity and a good track record? Tumbling prices and fierce competition ensure that there are plenty of available options, but the one that first springs to mind is WD's My Passport. The overall premise hasn't chan...
Good Up to 3TB capacity, Power and data via USB 3.0, Available in a choice of colours, Threeyear warranty...
Bad Not much faster than older models...
Bottom line WD's latest My Passport Ultra sticks to a tried-and-trusted formula and continues to serve as a go-to solution for consumers seeking ample storage capacity and capable performance in a portable form factor.Available in capacities of up to 3TB, the dri...
0%
pcmag.com
Updated:
2015-10-25 07:39:52
The 2TB Western Digital My Passport Ultra ($129.99) distinguishes itself from more basic external hard drives with its selection of different colors, 256-bit hardware encryption, additional software, and a lengthy 3-year warranty. It's a great choice as a...
Good Good storage capacity. Three-year warranty. 256-bit hardware encryption. Comes in several colors.
Bad Plastic case feels flimsy...
Bottom line The 2TB Western Digital My Passport Ultra adds color options, 256-bit hardware encryption, and a longer-than-average warranty to a solid portable hard drive...
80%
nikktech.com
Updated:
2016-02-03 13:03:02
With the arrival of the very first 3TB 3.5" external and internal HDDs a few years back most of us knew that although at home we'd be able to have sufficient storage space to support our work and "hobbies" it just wouldn't be possible to carry that amount...
Good Build Quality, Compact Size, 3TB Capacity, Excellent Performance, WD Bundled Software, Low Temperatures, Available In 4 Colors, 3 Year Warranty, Price (For Some)...
Bad None...
Bottom line Over the years I've used quite a few portable HDDs by WD but the My Passport Ultra 3TB is not only the latest but also the highest capacity to ever reach my hands. Now I have to admit that previous WD portable HDD models (the 500GB/1TB ones...
0%
funkykit.com
Updated:
2017-08-12 04:58:59
With a big thanks to Western Digital, we will be taking a quick look at their My Passport Ultra 4TB external hard disk today.The My Passport™ Ultra drive is trusted, portable storage in a design that brilliantly pairs metal and matte finishes to create a...
Bottom line The Western Digital My Passport Ultra 4TB is a reliable external hard drive with some premium features such as the 256-bit hardware encryption which helps keep your files secure and their own software which helps back up your system.I've gone through my f...
0%
installornot.com
Updated:
2018-01-21 02:58:30
We all use an extended drive to satisfy our need for more storage, whether it is a portable drive or cloud storage, it varies depending on our requirements. If we analyse how those floppy drives got transformed to flash drives and portable drives as the deman...
Bottom line Summing up our review, WD My Passport Ultra is a great portable drive which undoubtedly have impressed us with it’s size. It is very sleek and stylish with decent storage capacities. It is simple to use with just once cable and no extra power inputs or swi...
80%
cameralabs.com
Updated:
2018-03-23 04:11:33
The WD My Passport Ultra is a portable drive that's powered by your computer or console over a single USB cable and provides plenty of storage for backup, data transportation or simply just expanding the capacity of a system who's internal drive has becom...
Bottom line Backing up your data, whether it's photos, videos, music or plain old documents, is critically important, and a crucial part of the process is transporting the backup to a different location. This is why portable drives are so useful. They can store and t...
0%
topnewreview.com
Updated:
2018-07-21 08:12:03
This is the seventh generation of the popular My Passport Ultra product range, Western Digital has kept the line going for quite some time now, and it shows no signs of getting long in the tooth either. With a redesigned USB 3.0 bus powered interface and...
0%
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)