Imation Travan 4/8 GB Blank data tape Tape Cartridge 4 mm

  • Brand : Imation
  • Product name : Travan 4/8 GB
  • Product code : 46214
  • Category : Backup Storage Media
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 24722
  • Info modified on : 21 Oct 2022 10:14:32
  • Long product name Imation Travan 4/8 GB Blank data tape Tape Cartridge 4 mm :

    Travan 4/8 GB

  • Short summary description Imation Travan 4/8 GB Blank data tape Tape Cartridge 4 mm :

    Imation Travan 4/8 GB, Blank data tape, Tape Cartridge, 8 GB, TR4, Black, 1.2 MB/s

  • Long summary description Imation Travan 4/8 GB Blank data tape Tape Cartridge 4 mm :

    Imation Travan 4/8 GB. Product type: Blank data tape, Media type: Tape Cartridge, Compressed capacity: 8 GB. Transfer rate: 1.2 MB/s. Size (imperial): 8.89 cm (3.5"), Tape size: 4 mm, Tape length: 225.5 m. Products per pallet: 4180 pc(s). Total storage capacity: 4 GB

Similar products
Imation
Product code: 12023
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
Imation
Product code: 12115
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
Imation
Product code: 12059
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
Imation
Product code: 42467
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)