- Brand : Samsung
- Product family : IT
- Product name : IT100 black
- Product code : IT100B
- Category : Digital Cameras ✚
- Data-sheet quality : created/standardized by Icecat
- Product views : 15064
- Info modified on : 04 Apr 2019 09:42:10
-
Long product name Samsung IT IT100 black 1/2.33" Compact camera 12.2 MP CCD 4000 x 3000 pixels
:
IT100 black
-
Samsung IT IT100 black 1/2.33" Compact camera 12.2 MP CCD 4000 x 3000 pixels
:
High picture quality is obtained by employing an 12.2 mega pixel 1/2.33" high resolution CCD sensor. Clear picture quality can be enough resolution for printing up to poster size. A robust mounted image processor allows for rich gradation, fast and high quality picture processing.
Whether you’re indoors or out, snapping a landscape or friends around a table, the amazing 28mm wide angle lens gives you a wider shooting range from a shorter distance and more flexibility for a greater variety of high-quality options. Now you have the ability to capture images of beautiful landscapes and entire buildings from a very short distance—not something you can do with a standard 35mm. The 28mm wide angle lens and the 5x optical zoom is a perfect marriage of advanced versatility with the convenience of a stylish, compact camera.
The Samsung IT100 has a 3.0” LCD for improved contrast and colour reproduction, allowing you to enjoy a wider and clearer image. Also The Samsung IT100 is Intelligent LCD brightness automatically detects environmental illumination and adjusts LCD brightness for optimal imageviewing.
Blurry images can be caused by many factors, such as hand shaking, zooming or insufficient light. Dual Image Stabilization eliminates the blur caused by camera shake and delivers clear, crisp images every time—even under difficult lighting situations. Integrating the best lens shifting mechanisms of Optical Image Stabilization (OIS) with the sophisticated algorithms of Digital Image Stabilization (DIS), Dual Image Stabilization—another superior Samsung innovation—corrects even the tiniest of shakes. -
Short summary description Samsung IT IT100 black 1/2.33" Compact camera 12.2 MP CCD 4000 x 3000 pixels
:
Samsung IT IT100 black, 12.2 MP, 4000 x 3000 pixels, CCD, 5x, HD, Black
-
Long summary description Samsung IT IT100 black 1/2.33" Compact camera 12.2 MP CCD 4000 x 3000 pixels
:
Samsung IT IT100 black. Camera type: Compact camera, Megapixel (approx.): 12.2 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 5x, Digital zoom: 5x, Focal length range: 5 - 25 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7.62 cm (3"). Internal memory: 76 MB. Weight: 155 g. Product colour: Black
Picture quality | |
---|---|
Image sensor size | 1/2.33" |
Camera type | Compact camera |
Megapixel (approx.) | 12.2 MP |
Sensor type | CCD |
Maximum image resolution | 4000 x 3000 pixels |
Lens system | |
---|---|
Optical zoom | 5x |
Digital zoom | 5x |
Focal length range | 5 - 25 mm |
Focusing | |
---|---|
Focus adjustment | Auto |
Normal focusing range (tele) | 0.8 - ∞ |
Normal focusing range (wide) | 0.8 - ∞ |
Normal focusing range | 0.8 - ∞ |
Macro focusing range (tele) | 0.5 - 0.8 m |
Macro focusing range (wide) | 0.05 - 0.8 m |
Auto Mode focusing range (tele) | 0.5 - ∞ |
Auto Mode focusing range (wide) | 0.05 - ∞ |
Exposure | |
---|---|
ISO sensitivity | 80, 100, 200, 400, 800, 1600, 3200 |
Light metering | Centre-weighted, Spot |
Flash | |
---|---|
Flash modes | Flash off, Red-eye reduction, Slow synchronization |
Flash range (wide) | 0.3 - 4.5 m |
Flash range (tele) | 0.5 - 2.6 m |
Flash recharging time | 5 s |
Video | |
---|---|
Video recording | |
Maximum video resolution | 1280 x 720 pixels |
HD type | HD |
Motion JPEG frame rate | 30 fps |
Video formats supported | MP4 |
Audio | |
---|---|
Voice recording |
Memory | |
---|---|
Internal memory | 76 MB |
Compatible memory cards | sd, sdhc |
Display | |
---|---|
Display | LCD |
Display diagonal | 7.62 cm (3") |
Display resolution (numeric) | 230000 pixels |
Ports & interfaces | |
---|---|
USB version | 2.0 |
Camera | |
---|---|
White balance | Auto, Cloudy, Daylight, Fluorescent |
Scene modes | Beach, Children, Close-up (macro), Documents, Fireworks, Night, Portrait |
Self-timer delay | 10 s |
Design | |
---|---|
Product colour | Black |
Battery | |
---|---|
Battery technology | Lithium-Ion (Li-Ion) |
Battery capacity | 1050 mAh |
Battery type | SLB-10A |
Number of batteries supported | 1 |
Weight & dimensions | |
---|---|
Width | 94.5 mm |
Depth | 22.5 mm |
Height | 58.9 mm |
Weight | 155 g |
Other features | |
---|---|
Video capability | |
Interface | USB 2.0 |
Built-in flash | |
Camera shutter speed | 1/8 - 1/2000 s |
Focal length (35mm film equivalent) | 28 - 140 mm |
Digital SLR |