location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Konftel Extension cable 7.5 m Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Konftel Check ‘Konftel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Extension cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
900103387
Category:
Cables used to transmit telephone signals.
Telephone Cables Check ‘Konftel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Konftel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30483
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 10:46:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Konftel Extension cable 7.5 m Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7.5 m
  • - power, analog Male
  • - power, analog Male
  • - power/analog
  • - Black
Long product name Konftel Extension cable 7.5 m Black :
The long product name of Konftel Extension cable 7.5 m Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Extension cable, power/analog tele, Konftel 250/300, Extension adapter included
More>>>
Short summary description Konftel Extension cable 7.5 m Black:
This short summary of the Konftel Extension cable 7.5 m Black data-sheet is auto-generated and uses the product title and the first six key specs.

Konftel Extension cable, 7.5 m, power, analog, power, analog, Black, Male, Male

Long summary description Konftel Extension cable 7.5 m Black:
This is an auto-generated long summary of Konftel Extension cable 7.5 m Black based on the first three specs of the first five spec groups.

Konftel Extension cable. Cable length: 7.5 m, Connector 1: power, analog, Connector 2: power, analog

Brand Image Product code Product Stock Price from
Konftel

Konftel Unify connection cable
(show image)
900103408 Unify connection cable 0.00
(excl. VAT)
0 (incl. VAT)
Konftel

Konftel Mobile cable smartphone, 3.5 mm
(show image)
900103405 Mobile cable smartphone, 3.5 mm 0.00
(excl. VAT)
0 (incl. VAT)
Konftel

Konftel Connection cable, power and phone
(show image)
900103385 Connection cable, power and phone 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Belgium 1 distributor(s)