location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Konftel Mobile cable smartphone, 3.5 mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Konftel Check ‘Konftel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mobile cable smartphone, 3.5 mm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
900103405
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7394001021014 show
Category:
Cables used to transmit telephone signals.
Telephone Cables Check ‘Konftel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Konftel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26938
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Apr 2023 15:29:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Konftel Mobile cable smartphone, 3.5 mm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.5 m
  • - RJ-45 Male
  • - 3.5 mm Male
  • - Black
Long product name Konftel Mobile cable smartphone, 3.5 mm :
The long product name of Konftel Mobile cable smartphone, 3.5 mm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mobile cable smartphone, 3.5 mm
More>>>
Short summary description Konftel Mobile cable smartphone, 3.5 mm:
This short summary of the Konftel Mobile cable smartphone, 3.5 mm data-sheet is auto-generated and uses the product title and the first six key specs.

Konftel Mobile cable smartphone, 3.5 mm, 1.5 m, RJ-45, 3.5 mm, Black, Male, Male

Long summary description Konftel Mobile cable smartphone, 3.5 mm:
This is an auto-generated long summary of Konftel Mobile cable smartphone, 3.5 mm based on the first three specs of the first five spec groups.

Konftel Mobile cable smartphone, 3.5 mm. Cable length: 1.5 m, Connector 1: RJ-45, Connector 2: 3.5 mm. Diameter: 1.5 mm, Package width: 31.5 mm, Package depth: 82.7 mm

Brand Image Product code Product Stock Price from
Konftel

Konftel Unify connection cable
(show image)
900103408 Unify connection cable 0.00
(excl. VAT)
0 (incl. VAT)
Konftel

Konftel Extension cable 7.5 m Black
(show image)
900103387 Extension cable 0.00
(excl. VAT)
0 (incl. VAT)
Konftel

Konftel Connection cable, power and phone
(show image)
900103385 Connection cable, power and phone 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)
Belgium 1 distributor(s)