location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Professional P2414H computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Professional
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P2414H
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
860-BBBQ show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063347872
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153285
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2022 18:55:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL Professional P2414H computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business 23.8" LED IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 8 ms 250 cd/m² 1000:1
  • - 28 W
Guarantee: 3 years
Long product name DELL Professional P2414H computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black :
The short editorial description of DELL Professional P2414H computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black

P2414H - 23.8" LED, 1920 x 1080, 16:9, 1000:1, 178° / 178°, 28W, 3.51kg
More>>>
DELL Professional P2414H computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black:
The official marketing text of DELL Professional P2414H computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black as supplied by the manufacturer

Flexible viewing features
The DellTM 24 Monitor – P2414H adjusts to fit your work style and provides virtually all the connectivity options you'll need over the course of the day.
- Monitor stand has full adjustability features to maximize viewing comfort
- Easily transition from landscape to portrait orientation — gives you the option of viewing large web pages with less scrolling
- Dell Display Manager is your one stop software application to manually adjust or auto assign optimal preset modes to specific software applications

VESA compatibility
If you prefer a different mounting option to fit your particular workspace, you can purchase your P2414H Monitor without a stand. The VESA-compatible mounting plate makes it easy to adapt alternative choices (mounting kits sold separately), including:
- Dell Single Monitor Arm
- Dell Dual Monitor Stand
- Wall-mounting kit

Multiple connectivity options
A comprehensive range of analog and digital connectivity ports and cables are included:
- VGA
- DisplayPort
- DVI-D (excluding DVI-D cables)
- USB

Impressive screen clarity
Every detail is bright and clear
- Full HD 1920 x 1080 resolution at 60Hz (max.)
- LED backlit
- 250 cd/m² brightness (typical)
- 86% colour gamut (typical)

Colour clarity and consistency across an ultra-wide viewing angle
The in-plane switching technology offers clear images with consistent and accurate colours across a wide 16:9 aspect ratio that features:
- An ultra-wide 178°/178° viewing angle
- Excellent picture quality with high 2 million:1 dynamic contrast ratio (typical) for deep blacks, bright whites and outstanding details
- 1000:1 contrast ratio (typical)

Designed for professionals
The P2414H is an excellent choice for Latitude, OptiPlex and Dell Precision systems driving high-performance business or education applications. It also pairs well with Latitude and XPS systems in small-office and home-office environments.

Environment-conscious design
The Dell 24 Monitor – P2414H meets the latest regulatory and environmental standards.
- ENERGY STAR® Qualified
- EPEAT® Gold Rated
- TCO Certified Displays
- China Energy Label (CEL) compliant

The P2414H is BFR/PVC-free (excluding external cables) with more than 25 percent post-consumer recycled plastics in the chassis.

Energy-efficient design
With 28W normal-operation power consumption (typical) and less than 0.3W in active-off mode, the P2414H can help keep energy costs down.
Manage power consumption wisely with PowerNap, which you can enable through the Dell Display Manager to either dim the monitor to the minimum brightness level or put it into sleep mode when it is not in use.

Warranty and accessories
Enjoy peace of mind with Dell’s Limited Hardware Warranty4 and enhance your user experience with Dell accessories or purchase your P2414H Monitor without a stand to explore other mounting options.

Limited Hardware Warranty:
Because it is backed by a 3-Year Limited Hardware Warranty and Advanced Exchange Service, you can deploy the Dell 24 Monitor – P2414H with confidence.

Premium Panel Guarantee:
The Dell Premium Panel Guarantee allows free panel replacement during the Limited Hardware Warranty period if even one bright pixel defaults.

Accessories:
The optional Dell Single Monitor Arm, Dell Dual Monitor Stand and wall-mounting kit give you flexible options for an improved functional work space. For rich stereo surround sound, the optional Dell Soundbar AC511 snugly fits to the bottom of your P2414H monitor (mounting options and Soundbar sold separately).

Short summary description DELL Professional P2414H computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black:
This short summary of the DELL Professional P2414H computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Professional P2414H, 23.8", 1920 x 1080 pixels, Full HD, LED, 8 ms, Black

Long summary description DELL Professional P2414H computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black:
This is an auto-generated long summary of DELL Professional P2414H computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black based on the first three specs of the first five spec groups.

DELL Professional P2414H. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. VESA mounting, Height adjustment. Product color: Black

Display
Display diagonal *
23.8"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
8 ms
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
2000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.78 million colors
Pixel pitch
0.0108 x 0.0108" (0.275 x 0.275 mm)
3D
No
Multimedia
Built-in camera *
No
Design
Market positioning *
Business
Product color *
Black
Certification
CECP, RoHS, TCO
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
4
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
DisplayPorts quantity
1
HDCP
Yes
Network
Wi-Fi
No
Bluetooth
No
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Pivot
Yes
Ergonomics
Swiveling
Yes
Tilt adjustment
Yes
Plug and Play
Yes
LED indicators
Power
Power
Power consumption (typical) *
28 W
Power consumption (standby) *
0.3 W
Power consumption (max)
45 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
1.2 A
Annual energy consumption
41 kWh
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 196850.4" (0 - 5000 m)
Non-operating altitude
0 - 480000" (0 - 12192 m)
Packaging content
Cables included
AC, DisplayPort, USB, VGA
Quick start guide
Yes
Manual
Yes
Weight & dimensions
Width (with stand)
22.3" (565.6 mm)
Depth (with stand)
7.09" (180 mm)
Height (with stand)
14.5" (369 mm)
Width (without stand)
22.3" (565.6 mm)
Depth (without stand)
1.85" (47 mm)
Height (without stand)
13.2" (335.1 mm)
Weight (without stand)
7.74 lbs (3.51 kg)
Packaging data
Package weight
17.2 lbs (7.79 kg)
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No
Energy efficiency class (old)
B
Source Testseek summary Average rating
Reviews
Updated:
2014-08-28 01:14:23
Uk has collected 8 expert reviews for DELL Professional P2414H computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
pcmonitors.info
Updated:
2018-07-30 06:13:14
The Dell ‘Professional’ P Series has traditionally been overshadowed by the UltraSharp series. There are aesthetic similarities, similar adjustability and in some cases the prices are also similar. When it comes to image quality the TN (Twisted Nematic) panels of the P series were left in the dust by the UltraSharp series’ IPS (In-Plane Switching) panels, however...
0%
Brand Image Article code product Stock Price from
DELL Professional P2214H computer monitor 21.5" 1920 x 1080 pixels Full HD LED Black DELL Professional P2214H computer monitor 21.5" 1920 x 1080 pixels Full HD LED Black
(show image)
861-BBBO P2214H
DELL Professional P2414H LED display 24" 1920 x 1080 pixels Full HD Black DELL Professional P2414H LED display 24" 1920 x 1080 pixels Full HD Black
(show image)
860-BBBI P2414H
DELL Professional P2014H LED display 19.5" 1600 x 900 pixels HD Black DELL Professional P2014H LED display 19.5" 1600 x 900 pixels HD Black
(show image)
858-BBBN P2014H
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)