location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips S Line 241S4LCB/00 LED display 24" 1920 x 1080 pixels Full HD LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
S Line
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LCD monitor, LED backlight 241S4LCB/00
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
241S4LCB/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581617578 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Philips’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87233
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Apr 2024 14:52:46
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips S Line 241S4LCB/00 LED display 24" 1920 x 1080 pixels Full HD LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home 24" LCD TFT
  • - Full HD 1920 x 1080 pixels 16:9
  • - 60 Hz 5 ms 250 cd/m² 1000:1
  • - 17 W
Long product name Philips S Line 241S4LCB/00 LED display 24" 1920 x 1080 pixels Full HD LCD Black :
The short editorial description of Philips S Line 241S4LCB/00 LED display 24" 1920 x 1080 pixels Full HD LCD Black

Sustainable productivity with energy efficient ergonomic LED display
More>>>
Philips S Line 241S4LCB/00 LED display 24" 1920 x 1080 pixels Full HD LCD Black:
The official marketing text of Philips S Line 241S4LCB/00 LED display 24" 1920 x 1080 pixels Full HD LCD Black as supplied by the manufacturer

The Philips ergonomic LED display using 25% recycled materials and PVC, BFR free housing is ideal for eco-friendly productivity

Short summary description Philips S Line 241S4LCB/00 LED display 24" 1920 x 1080 pixels Full HD LCD Black:
This short summary of the Philips S Line 241S4LCB/00 LED display 24" 1920 x 1080 pixels Full HD LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips S Line 241S4LCB/00, 24", 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description Philips S Line 241S4LCB/00 LED display 24" 1920 x 1080 pixels Full HD LCD Black:
This is an auto-generated long summary of Philips S Line 241S4LCB/00 LED display 24" 1920 x 1080 pixels Full HD LCD Black based on the first three specs of the first five spec groups.

Philips S Line 241S4LCB/00. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting, Height adjustment. Product color: Black

Touch controls
Touch controls

Touch controls are intelligent, touch-sensitive icons that replace protruding buttons to allow users to adjust the monitor to their requirements. Responding to the lightest touch, Touch control gives the monitor a modern feel.

Display
Display diagonal *
24"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
TFT
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
20000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colors *
16.78 million colors
Pixel pitch
0.0109 x 0.0109" (0.276 x 0.276 mm)
Viewable size, horizontal
20.9" (53.1 cm)
Viewable size, vertical
11.8" (29.9 cm)
Digital horizontal frequency
30 - 83 kHz
Digital vertical frequency
56 - 75 Hz
Sync-on-green (SOG)
Yes
RGB color space
sRGB
3D
No
Separate H/V sync
Yes
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Component video sync
Separate sync, Sync-on-green (SOG)
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Home
Product color *
Black
Front bezel color
Black
Feet color
Black
Heavy metals free
Hg (mercury), Pb (lead)
Certification
CE Mark, cETLus, FCC Class B, SASO, SEMKO, TUV Ergo, TUV/GS, WEEE, CB, CU-EAC, ICES-003, UKRAINIAN
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
HDMI *
No
Audio input
No
Headphone out *
No
HDCP
Yes
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Ergonomics
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
4.33" (11 cm)
Pivot
Yes
Pivot angle
90 - 90°
Swiveling
Yes
Swivel angle range
-65 - 65°
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Traditional Chinese, German, English, Finnish, French, Greek, Hungarian, Italian, Japanese, Korean, Polish, Portuguese, Russian, Swedish, Turkish, Ukrainian
Number of OSD languages
21
Plug and Play
Yes
LED indicators
Operation, Stand-by
Power
Power consumption (typical) *
17 W
Power consumption (standby) *
0.1 W
Power consumption (off)
0.1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Operating altitude
0 - 144015.7" (0 - 3658 m)
Non-operating altitude
0 - 480000" (0 - 12192 m)
Packaging content
Stand included
Yes
Cables included
AC, VGA
Manual
Yes
Bundled software
SmartControl Premium
Weight & dimensions
Width (with stand)
22.2" (565 mm)
Depth (with stand)
8.94" (227 mm)
Height (with stand)
20.2" (514 mm)
Weight (with stand)
11.7 lbs (5.3 kg)
Width (without stand)
22.2" (565 mm)
Depth (without stand)
2.4" (61 mm)
Height (without stand)
13.9" (353 mm)
Weight (without stand)
7.61 lbs (3.45 kg)
Packaging data
Package width
24.6" (624 mm)
Package depth
6.61" (168 mm)
Package height
15.9" (405 mm)
Package weight
15.5 lbs (7.03 kg)
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Recycling data
Recyclable material
25%
Recycled material percentage
25%
Other features
On/off switch
Yes
TV tuner integrated
No
Recommended resolution
1920 x 1080 @ 60 Hz
Recyclable packaging material
100%
Mean time between failures (MTBF)
30000 h
Country Distributor
Italia 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)