location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony 160GB HDD/DVD Recorder Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
160GB HDD/DVD Recorder
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RDR-HX750B show
Show alternative article codes used in the online market place
Category:
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124981
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony 160GB HDD/DVD Recorder Black :
The short editorial description of Sony 160GB HDD/DVD Recorder Black

Best Picture Quality HDD Recorder ( 160GB )
More>>>
Sony 160GB HDD/DVD Recorder Black:
The official marketing text of Sony 160GB HDD/DVD Recorder Black as supplied by the manufacturer

Specifications:
- DVD-R/DVD+R/DVD-RW/DVD+RW Recording (dual RW compatibility);
- High Capacity HDD : 160 GB;
- High Pictures Quality : HQ+ recording;
- EPG : Electronic Programme Guide ( Guide Plus+ );
- Chasing Playback;
- Pause Live TV;
- DV Terminal (i.LINK™) : Program Dubbing/One Touch Dubbing/Advanced Program Dubbing;
- DVD Video/CD/Video CD Playback and DVD-R/DVD-RW/DVD+R/DVD+RW Playback.

Short summary description Sony 160GB HDD/DVD Recorder Black:
This short summary of the Sony 160GB HDD/DVD Recorder Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony 160GB HDD/DVD Recorder, 10-bit/108MHz, 24-bit/192kHz, MP3, 16.9" (430 mm), 11.3" (286 mm), 2.62" (66.5 mm)

Long summary description Sony 160GB HDD/DVD Recorder Black:
This is an auto-generated long summary of Sony 160GB HDD/DVD Recorder Black based on the first three specs of the first five spec groups.

Sony 160GB HDD/DVD Recorder. Video D/A Converter (DAC): 10-bit/108MHz. Audio D/A Converter (DAC): 24-bit/192kHz. Audio formats supported: MP3. Width: 16.9" (430 mm), Depth: 11.3" (286 mm), Height: 2.62" (66.5 mm). HDD capacity: 160 GB, Maximum HDD recording time: 455 h

Video
Video D/A Converter (DAC)
10-bit/108MHz
Audio
Audio D/A Converter (DAC)
24-bit/192kHz
File formats
Audio formats supported
MP3
Ports & interfaces
HDMI ports quantity *
1
USB 2.0 ports quantity *
2
S-Video inputs quantity
1
S-Video outputs quantity
1
Composite video in
1
Composite video out
1
Digital audio coaxial out *
1
Component video (YPbPr/YCbCr) out
1
SCART ports quantity
3
G-Link interface
Yes
Headphone outputs
1
Audio (L/R) out
1
Audio (L/R) in
1
Technical details
Device type *
DVD recorder
Product color
Black
Plug and Play
Yes
Management features
Electronic Program Guide (EPG)
Yes
Weight & dimensions
Width
16.9" (430 mm)
Depth
11.3" (286 mm)
Height
2.62" (66.5 mm)
Hard drive
HDD capacity
160 GB
Maximum HDD recording time
455 h
Packaging content
Handheld remote control
Yes
Other features
Power requirements
220-240 V, 50/60 Hz
Optical disc recording
DVD-R/RW/R DL, DVD+R/RW/R DL
Built-in speaker(s)
No
Brand Image Article code product Stock Price from
Sony 160GB HDD/DVD Recorder Silver Sony 160GB HDD/DVD Recorder Silver
(show image)
RDR-HX650S 160GB HDD/DVD Recorder 0.00
(excl. VAT)
0 (incl. VAT)
Sony 160GB HDD/DVD Recorder Silver Sony 160GB HDD/DVD Recorder Silver
(show image)
RDR-HX750S 160GB HDD/DVD Recorder 0.00
(excl. VAT)
0 (incl. VAT)
Sony VCR/DVD Combination recorder DVD recorder Silver Sony VCR/DVD Combination recorder DVD recorder Silver
(show image)
RDR-VX420 VCR/DVD Combination recorder 0.00
(excl. VAT)
0 (incl. VAT)
Sony 160GB HDD/DVD Recorder Black Sony 160GB HDD/DVD Recorder Black
(show image)
RDR-HX650B 160GB HDD/DVD Recorder 0.00
(excl. VAT)
0 (incl. VAT)
Sony RDR-HX950 HDD/DVD Recorder Black Sony RDR-HX950 HDD/DVD Recorder Black
(show image)
RDR-HX950B RDR-HX950 HDD/DVD Recorder 0.00
(excl. VAT)
0 (incl. VAT)
Sony DVD Recorder 250GB, HDMI Silver Sony DVD Recorder 250GB, HDMI Silver
(show image)
RDR-HX1025 DVD Recorder 250GB, HDMI 0.00
(excl. VAT)
0 (incl. VAT)
Sony DVD-recorder RDR-HX925 Black DVD recorder Sony DVD-recorder RDR-HX925 Black DVD recorder
(show image)
RDR-HX925 DVD-recorder RDR-HX925 Black 0.00
(excl. VAT)
0 (incl. VAT)
Sony DVD-recorder RDR-HX717 Silver Sony DVD-recorder RDR-HX717 Silver
(show image)
RDR-HX717 DVD-recorder RDR-HX717 0.00
(excl. VAT)
0 (incl. VAT)
Sony DVD Recorder RDR-VX410 Gray Sony DVD Recorder RDR-VX410 Gray
(show image)
RDR-VX410 DVD Recorder RDR-VX410 0.00
(excl. VAT)
0 (incl. VAT)
Sony RDR-HX510 DVD/Blu-Ray player Black, Silver Sony RDR-HX510 DVD/Blu-Ray player Black, Silver
(show image)
RDR-HX510 RDR-HX510 0.00
(excl. VAT)
0 (incl. VAT)