location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DVD-recorder RDR-HX925 Black DVD recorder

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD-recorder RDR-HX925 Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RDR-HX925
Category:
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110978
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Nov 2019 17:21:40
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony DVD-recorder RDR-HX925 Black DVD recorder
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DVD recorder Black
  • - Video formats supported: DivX
  • - Audio formats supported: MP3
More>>>
Short summary description Sony DVD-recorder RDR-HX925 Black DVD recorder:
This short summary of the Sony DVD-recorder RDR-HX925 Black DVD recorder data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DVD-recorder RDR-HX925 Black, 12-bit/108MHz, 24-bit/192kHz, DivX, MP3, 10.8 lbs (4.9 kg), 250 GB

Long summary description Sony DVD-recorder RDR-HX925 Black DVD recorder:
This is an auto-generated long summary of Sony DVD-recorder RDR-HX925 Black DVD recorder based on the first three specs of the first five spec groups.

Sony DVD-recorder RDR-HX925 Black. Video D/A Converter (DAC): 12-bit/108MHz. Audio D/A Converter (DAC): 24-bit/192kHz. Video formats supported: DivX, Audio formats supported: MP3. Weight: 10.8 lbs (4.9 kg). HDD capacity: 250 GB

Video
Video D/A Converter (DAC)
12-bit/108MHz
Audio
Audio D/A Converter (DAC)
24-bit/192kHz
File formats
Video formats supported *
DivX
Audio formats supported
MP3
Ports & interfaces
S-Video inputs quantity
1
S-Video outputs quantity
1
Digital audio coaxial out *
1
Component video (YPbPr/YCbCr) out
1
SCART ports quantity
2
Audio (L/R) out
1
Technical details
Device type *
DVD recorder
Product color
Black
Management features
Electronic Program Guide (EPG)
Yes
Weight & dimensions
Weight
10.8 lbs (4.9 kg)
Hard drive
HDD capacity
250 GB
Packaging content
Handheld remote control
Yes
Other features
Dimensions (WxDxH)
16.9 x 12.9 x 2.56" (430 x 328 x 65 mm)
Brand Image Article code product Stock Price from
Sony 160GB HDD/DVD Recorder Silver Sony 160GB HDD/DVD Recorder Silver
(show image)
RDR-HX650S 160GB HDD/DVD Recorder 0.00
(excl. VAT)
0 (incl. VAT)
Sony 160GB HDD/DVD Recorder Silver Sony 160GB HDD/DVD Recorder Silver
(show image)
RDR-HX750S 160GB HDD/DVD Recorder 0.00
(excl. VAT)
0 (incl. VAT)
Sony VCR/DVD Combination recorder DVD recorder Silver Sony VCR/DVD Combination recorder DVD recorder Silver
(show image)
RDR-VX420 VCR/DVD Combination recorder 0.00
(excl. VAT)
0 (incl. VAT)
Sony 160GB HDD/DVD Recorder Black Sony 160GB HDD/DVD Recorder Black
(show image)
RDR-HX750B 160GB HDD/DVD Recorder 0.00
(excl. VAT)
0 (incl. VAT)
Sony 160GB HDD/DVD Recorder Black Sony 160GB HDD/DVD Recorder Black
(show image)
RDR-HX650B 160GB HDD/DVD Recorder 0.00
(excl. VAT)
0 (incl. VAT)
Sony DVD-recorder RDR-HX925 Silver DVD recorder Sony DVD-recorder RDR-HX925 Silver DVD recorder
(show image)
RDR-HX925S DVD-recorder RDR-HX925 Silver 0.00
(excl. VAT)
0 (incl. VAT)